EN
  • EN
  • DE
  • IT

LTC1345ISW

Part No LTC1345ISW
Manufacturer Linear Technology
Description Single Supply V.35 Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207414-LTC1345ISW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1345ISW CAD Model

Description

Product Overview: LTC1345ISW

The LTC1345ISW is a high-performance transceiver from Linear Technology, designed to facilitate communication in multi-point data transmission systems. This versatile component is part of Linear Technology's range of interface ICs and is tailored for applications requiring robust serial communication. It is particularly suitable for industrial, networking, and telecommunications equipment where reliability and high-speed data transfer are paramount.

Key Features

  • Interface Type: The LTC1345ISW is equipped with an RS485/RS422 interface, ensuring compatibility with industry-standard serial communication protocols.
  • High Speed: It is capable of operating at data rates up to 5Mbps, making it an ideal choice for high-speed data acquisition and real-time control applications.
  • Integrated Protection: The device includes built-in protection features such as thermal shutdown and short-circuit protection, enhancing its reliability in harsh environments.
  • Supply Voltage: It operates over a wide supply voltage range, accommodating various system power requirements.
  • Temperature Range: The LTC1345ISW is designed to perform reliably over an industrial temperature range, ensuring stable operation in extreme conditions.

Applications

The LTC1345ISW is well-suited for a diverse set of applications, including:

  • Automated factory systems
  • Networking equipment such as routers and switches
  • Telecommunication infrastructure
  • Professional audio/video equipment
  • Instrumentation and control systems

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTC1345ISW is no exception. This transceiver is built to meet the highest standards of performance and durability. Its robust design ensures that it can withstand the rigors of continuous operation in demanding applications, offering designers a reliable solution for their data communication needs.

Ordering Information

To purchase the LTC1345ISW or to obtain more detailed specifications and application support, customers can contact Linear Technology's sales and support team or visit their official website. The product is available in a standard package, ready to be integrated into a wide range of electronic systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1164 $78.2328
4+ $32.0956 $128.3824
6+ $31.0925 $186.5550
8+ $30.0896 $240.7168
10+ $29.0866 $290.8660
13+ $26.0776 $339.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess