EN
  • EN
  • DE
  • IT

LTC1382ISW

Part No LTC1382ISW
Manufacturer Linear Technology
Description 5V Low Power RS232 Transceiver with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207432-LTC1382ISW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1382ISW CAD Model

Description

Overview of LTC1382ISW

The LTC1382ISW is a versatile and high-performance CMOS bidirectional transceiver from Linear Technology, designed to meet the stringent requirements of RS232 communication interfaces. This integrated circuit features a dual charge pump that allows for RS232 level signaling from a single 5V power supply, eliminating the need for dual power supplies commonly associated with traditional RS232 transceivers.

Key Features

  • Single 5V Power Supply: Operates from a single 5V source, simplifying power management in system design.
  • Bidirectional Interface: Capable of converting TTL/CMOS input levels to RS232 output levels and vice versa, which makes it ideal for data exchange between microcontrollers and RS232-compliant devices.
  • Low Power Consumption: The device features a low-power shutdown mode, significantly reducing power usage when not in active operation.
  • High Data Rates: Supports data rates up to 120kbps, allowing for high-speed data transmission.
  • Robust ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device against static damage, enhancing reliability in harsh environments.
  • Compact Package: The LTC1382ISW is available in a space-saving 16-pin wide-body SOIC package, making it suitable for compact system designs.

Applications

The LTC1382ISW is a perfect fit for a wide range of applications that require reliable RS232 communications. This includes but is not limited to:

  • Portable Computing Devices
  • Data Acquisition Systems
  • Point of Sale Terminals
  • Network Routers and Switches
  • Industrial Control Systems

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC1382ISW transceiver meets the highest standards of performance and reliability. The device is built to operate over the industrial temperature range, ensuring consistent functionality in varied environmental conditions.

Overall, the LTC1382ISW from Linear Technology is a robust and efficient solution for RS232 communication needs, providing designers with a reliable, cost-effective, and easy-to-implement component for their data transmission requirements.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8390 $65.0340
15+ $8.8948 $133.4220
23+ $8.6167 $198.1841
32+ $8.3385 $266.8320
41+ $8.0604 $330.4764
54+ $7.2260 $390.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess