EN
  • EN
  • DE

LTC1403ACMSE

Part No LTC1403ACMSE
Manufacturer Linear Technology
Description Serial 12-Bit/14-Bit, 2.8Msps Sampling ADCs with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207465-LTC1403ACMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1403ACMSE CAD Model

Description

Linear Technology LTC1403ACMSE - High-Speed, Low Power, 14-Bit Analog-to-Digital Converter

The LTC1403ACMSE is a state-of-the-art 14-bit Analog-to-Digital Converter (ADC) developed by Linear Technology, now part of Analog Devices. This high-performance ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including medical instrumentation, industrial process control, and data acquisition systems.

Key Features:

  • High Resolution: The LTC1403ACMSE offers a 14-bit resolution, ensuring precise digital representation of analog signals.
  • High Speed: With a sample rate of up to 2.8Msps (Mega samples per second), this ADC provides rapid data acquisition, making it ideal for high-speed applications.
  • Low Power Consumption: Operating with just 70mW at the full 2.8Msps and a reduced power mode that scales with the sampling frequency, the LTC1403ACMSE is optimized for power-sensitive applications.
  • Single 5V Supply: The simplicity of a single 5V supply reduces the complexity of power supply design, making system integration easier.
  • No Pipeline Delay: The ADC features no latency, which is critical for control loop applications where immediate data processing is required.
  • Serial Interface: The device includes a SPI/MICROWIRE compatible 3-wire serial interface, facilitating easy connection with a wide range of microprocessors and digital systems.
  • Small Package: Housed in a compact 10-lead MSOP package, the LTC1403ACMSE saves valuable board space in space-constrained applications.

Performance Advantages:

The LTC1403ACMSE's combination of high speed and low power consumption, without sacrificing resolution or accuracy, makes it a top choice for designers looking to balance performance with efficiency. The ADC's fast throughput rate allows for quick response times in dynamic systems, while the low power draw helps to extend the life of battery-powered devices.

Applications:

Suitable for a variety of demanding applications, the LTC1403ACMSE excels in scenarios that require both precision and speed. From industrial automation where sensors must be read quickly and accurately, to portable medical devices that rely on battery life without compromising on diagnostic precision, this ADC delivers the necessary performance.

Overall, the LTC1403ACMSE from Linear Technology is a versatile, high-speed ADC that offers designers a compelling mix of speed, power efficiency, and resolution, packaged in a small form factor ideal for today's compact electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4630 $58.9260
5+ $24.1748 $120.8740
7+ $23.4194 $163.9358
9+ $22.6639 $203.9751
12+ $21.9084 $262.9008
16+ $19.6420 $314.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess