EN
  • EN
  • DE

LTC1407HMSE#TRPBF

Part No LTC1407HMSE#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 3MSPS 10-MSOP / 2-Channel Single ADC 3Msps 12-bit Serial 10-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Sampling Rate 3M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-MUX-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 125°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 781915-LTC1407HMSE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1407
Introduction Date November 20, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1407HMSE#TRPBF CAD Model

Description

The LTC1407HMSE#TRPBF is a high-performance, dual 14-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver precision and speed for a wide range of applications. This ADC features simultaneous sampling of two channels at a rate of up to 3 megasamples per second (Msps), making it an ideal choice for advanced digital signal processing, medical imaging, and high-speed data acquisition systems.

Key Features:

  • Resolution: 14-bit resolution provides high precision for demanding applications.
  • Sampling Rate: Dual channel sampling at a rate of 3Msps allows for accurate capture of high-frequency signals.
  • Input Range: The input range is flexible, accommodating a variety of signal amplitudes.
  • Low Noise: Designed for low noise performance, ensuring clean and reliable data conversion.
  • Power Efficiency: Operates with a low power consumption, making it suitable for portable and battery-powered devices.
  • Easy Interface: Features a serial interface for simple connectivity with microcontrollers and digital signal processors.

Applications:

  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Digital Signal Processing
  • Instrumentation
  • Communications Systems

The LTC1407HMSE#TRPBF is available in a compact 10-lead MSOP package, which is RoHS compliant and designed for space-constrained applications. The combination of high-speed, high-precision, and low-power consumption makes this ADC an excellent choice for engineers and designers looking to enhance the performance of their digital systems. With its robust feature set, the LTC1407HMSE#TRPBF stands out as a superior ADC solution for demanding environments where accuracy and speed are critical.

Whether you're upgrading existing systems or developing new cutting-edge technology, the LTC1407HMSE#TRPBF from Linear Technology is a reliable and efficient component that will help you achieve your design objectives with precision and ease.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess