EN
  • EN
  • DE

LTC1417AIGN

Part No LTC1417AIGN
Manufacturer Linear Technology
Description Low Power 14-Bit, 400ksps Sampling ADC Converter with Serial I/O
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207501-LTC1417AIGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1417AIGN CAD Model

Description

Introducing the LTC1417AIGN from Linear Technology

The LTC1417AIGN is a high-performance, low-power 14-bit analog-to-digital converter (ADC) that offers a perfect blend of speed and precision. Its robust design is tailored for demanding applications that require accurate data acquisition without sacrificing power efficiency. This product is an ideal choice for engineers looking to enhance their systems with reliable and high-speed data conversion capabilities.

Key Features

  • Resolution: The LTC1417AIGN boasts a 14-bit resolution, ensuring detailed and precise digital representations of analog signals.
  • Sampling Rate: With a sampling rate of up to 1.25Msps (mega samples per second), this ADC is well-suited for high-speed applications that require quick and accurate data capture.
  • Input Range: It features a pseudo-differential unipolar input range of 0V to 5V, allowing for a wide variety of signal types to be accurately measured.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the LTC1417AIGN operates with a power dissipation of just 100mW at full speed, making it an energy-efficient choice.
  • Interface: The device includes a flexible digital interface with both CMOS and TTL logic levels, ensuring compatibility with a broad range of microprocessors and digital systems.
  • Package: The ADC comes in a 28-pin SSOP (Shrink Small Outline Package) that is both space-saving and suitable for automated assembly processes.

Applications

Thanks to its high precision and speed, the LTC1417AIGN is an excellent fit for a variety of applications, including:

  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • High-speed Instrumentation
  • Communications Systems

Quality and Reliability

Linear Technology, a part of Analog Devices, is known for its commitment to quality. The LTC1417AIGN is built to meet the highest standards, ensuring reliable performance even in the most challenging conditions. Its robust design is complemented by a comprehensive suite of support tools, including reference designs and technical documentation, to facilitate seamless integration into your projects.

Upgrade your system's data conversion capabilities with the LTC1417AIGN, where speed, accuracy, and power efficiency come together to deliver unparalleled performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.5948 $101.1896
3+ $41.5130 $124.5390
5+ $40.2159 $201.0795
6+ $38.9189 $233.5134
8+ $37.6218 $300.9744
11+ $33.7295 $371.0245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess