EN
  • EN
  • DE

LTC1421CG#TR

Part No LTC1421CG#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0910+
Reference case SSOP24
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 715000-LTC1421CG#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1421CG#TR CAD Model

Description

LTC1421CG#TR - Hot Swap Controller from Linear Technology

The LTC1421CG#TR is a sophisticated hot swap controller designed by Linear Technology, now part of Analog Devices, to manage the safe insertion and removal of circuit boards from live backplanes. This integrated circuit (IC) is tailored to protect the electronic system from the adverse effects of inrush currents that can lead to voltage drops and potentially damage the circuit components.

Key Features

  • Electronic Circuit Protection: The LTC1421CG#TR provides a controlled power-up sequence for boards, preventing any damage due to inrush currents when a board is inserted into a live backplane.
  • Adjustable Current Limit: It offers an adjustable current limit threshold, enabling customization according to the specific needs of the application.
  • Under Voltage Lockout (UVLO): The device includes UVLO features to ensure that the power supply is at a sufficient level before allowing the board to power up.
  • Overcurrent Fault Timer: A programmable overcurrent fault timer is integrated to provide a timed response to overcurrent conditions, enhancing the protection mechanism.
  • High Voltage Operation: The LTC1421CG#TR is capable of operating at high voltages, making it suitable for a wide range of applications.
  • Thermal Shutdown: It offers a thermal shutdown feature to protect the IC from overheating, further enhancing the safety of the system.

Applications

The LTC1421CG#TR is ideal for a variety of applications where safe and controlled power management is essential. These include:

  • Server and Telecom Hot Swap Applications
  • High Availability Systems
  • Redundant Power Supplies
  • Industrial Systems

Package and Availability

The LTC1421CG#TR comes in a compact SSOP-16 (Shrink Small Outline Package) that offers a space-saving solution for densely packed circuit boards. This product is available in tape and reel format, denoted by the #TR suffix, which facilitates automated assembly processes for high volume production.

Conclusion

The LTC1421CG#TR from Linear Technology is a robust solution for managing the power requirements of hot swappable boards. With its comprehensive set of features, it ensures the reliability and longevity of electronic systems, making it a valuable component in any high-availability or mission-critical environment.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $4.3657
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Infineon Technologies
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Torex Semiconductor Ltd
Need more? Email Us
UTC
Lowest to $0.0622
Analog Devices Inc.
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1950 $51.9500
24+ $4.2625 $102.3000
37+ $4.1293 $152.7841
51+ $3.9961 $203.8011
65+ $3.8629 $251.0885
87+ $3.4633 $301.3071
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess