Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207519-LTC1426CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1426CMS8 CAD Model

Description

Linear Technology LTC1426CMS8 Product Overview

The LTC1426CMS8 is a sophisticated, feature-rich PWM (Pulse Width Modulation) generator integrated circuit (IC) designed by Linear Technology, now part of Analog Devices, which specializes in the design, manufacture, and marketing of high-performance analog integrated circuits. This product is well-suited for a wide range of applications, including but not limited to power supply control, DC-DC converters, and motor control systems.

Key Features

  • Precision Voltage Reference: The LTC1426CMS8 comes with a precision internal voltage reference, ensuring accurate and stable PWM signals for reliable control of connected devices.
  • Adjustable Frequency: Users can adjust the frequency of the PWM output, providing flexibility to tailor the IC to specific application requirements.
  • Dual PWM Outputs: It features two PWM outputs that can be used independently or in a complementary fashion, which is particularly useful for applications requiring a push-pull configuration.
  • Programmable Dead Time: The IC allows for programmable dead time between the two PWM outputs, which is critical for preventing shoot-through in power applications.
  • Soft-Start Capability: The LTC1426CMS8 includes a soft-start feature that gradually ramps up the PWM output, helping to prevent current surges and system stress during power-up sequences.

Package and Operation

The LTC1426CMS8 is housed in an MSOP-8 package, which is compact and suitable for space-constrained applications. It operates over a wide temperature range, making it reliable for industrial environments. Its robust design ensures performance stability under varying conditions.

Applications

  • Switching Power Supplies
  • DC-DC Converters
  • Motor Control Systems
  • Battery Management Systems
  • LED Lighting Control

Overall, the LTC1426CMS8 from Linear Technology is a versatile and reliable solution for designers looking to implement precise PWM control in their electronic systems. Its combination of features ensures that it can meet the demanding requirements of a variety of power management applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.8862 $107.7724
3+ $44.2152 $132.6456
5+ $42.8324 $214.1620
7+ $41.4509 $290.1563
9+ $40.0692 $360.6228
11+ $35.9246 $395.1706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,300 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention