EN
  • EN
  • DE

LTC1436ACGN

Part No LTC1436ACGN
Manufacturer Linear Technology
Description High Efficiency Low Noise Synchronous Step-Down Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207539-LTC1436ACGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1436ACGN CAD Model

Description

LTC1436ACGN Dual Phase Synchronous Step-Down Switching Regulator

The LTC1436ACGN is a high-performance, dual-phase synchronous step-down switching regulator developed by Linear Technology, a brand renowned for its precision and reliability in the field of power management integrated circuits. Designed to cater to a wide range of voltage regulation requirements, the LTC1436ACGN stands out for its efficiency, thermal management, and flexibility.

This advanced switching regulator features a dual-phase operation that significantly reduces the required input and output capacitance, thanks to the ripple current cancellation effect of its interleaved phases. The LTC1436ACGN operates over an input voltage range of 4V to 36V, making it suitable for applications powered from a variety of sources including 5V, 12V, and 24V rails.

One of the key attributes of the LTC1436ACGN is its robust output voltage regulation. The device is capable of delivering up to 5A of continuous output current per phase, with an output voltage range adjustable down to 0.8V. This flexibility allows designers to use the regulator in a diverse array of applications, from low-voltage digital logic to higher power industrial systems.

The LTC1436ACGN employs a constant-frequency, current mode architecture with a programmable operating frequency ranging from 50kHz to 500kHz, which can be synchronized to an external clock for noise-sensitive applications. The inclusion of MOSFET drivers within the IC provides the ability to drive large external N-channel power MOSFETs, enabling the handling of high power levels with ease.

Protection features are integral to the LTC1436ACGN's design, with overcurrent and over-temperature protection ensuring the safe operation of the regulator under abnormal conditions. Additionally, the soft-start capability limits inrush current during startup, contributing to the overall system reliability.

The LTC1436ACGN is packaged in a compact 36-pin SSOP, which is suitable for space-constrained applications while still offering excellent thermal performance. Whether it's for telecommunications, computing systems, or portable electronics, the LTC1436ACGN is an excellent choice for designers looking for a versatile and dependable step-down voltage regulation solution.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2520 $62.6000
115+ $1.0268 $118.0820
175+ $0.9956 $174.2300
240+ $0.9633 $231.1920
315+ $0.9309 $293.2335
415+ $0.8351 $346.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,858 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess