EN
  • EN
  • DE

LTC1436AIGN-PLL#PBF

Part No LTC1436AIGN-PLL#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power on Reset, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-SSOP
Win Source Part Number 118743-LTC1436AIGN-PLL#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1436AIGN-PLL#PBF CAD Model

Description

The LTC1436AIGN-PLL#PBF is a high-performance Phase-Locked Loop (PLL) frequency synthesizer from Linear Technology, designed to address the stringent requirements of communication systems. This integrated circuit is particularly suited for applications that demand precise clock generation and frequency control, such as wireless infrastructure, telecommunications, and networking equipment.

Key Features

  • High Precision: The LTC1436AIGN-PLL#PBF provides accurate frequency synthesis, allowing for stable and reliable operation in systems where timing is critical.
  • Low Noise: Engineered with noise reduction in mind, this PLL synthesizer maintains signal integrity by minimizing phase noise and jitter, which is essential for high-speed communication protocols.
  • Versatility: With its wide operating frequency range, the device can be used in various applications, ensuring flexibility in design and implementation.
  • Programmability: The PLL parameters can be programmed through a serial interface, offering customization to meet specific application needs.
  • Compact Package: Housed in a narrow 28-pin SSOP package, the LTC1436AIGN-PLL#PBF is designed for space-constrained applications.

Technical Specifications

Parameter Value
Package 28-pin SSOP
Operating Temperature -40°C to 85°C
Supply Voltage 4.5V to 5.5V
Frequency Range Varies based on external components

The LTC1436AIGN-PLL#PBF synthesizer from Linear Technology is a testament to the company's commitment to providing high-quality, precision components for advanced electronic systems. With its robust feature set and flexible design options, this product is an excellent choice for designers looking to incorporate a reliable PLL into their next project.

Note: Always consult the manufacturer's datasheet and application notes for comprehensive design and installation guidelines.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess