EN
  • EN
  • DE

LTC1436CGN

Part No LTC1436CGN
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC Reg Ctrlr Buck Pwm Cm 24-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Duty Cycle 99 %
Lead Free Contains Lead
Max Frequency 138 kHz
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Number of Outputs 1
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 1071974-LTC1436CGN
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1436CGN CAD Model

Description

Linear Technology LTC1436CGN Product Overview

The LTC1436CGN is a high-performance, dual synchronous step-down switching regulator controller designed by Linear Technology, a leader in analog integrated circuits. This sophisticated device is engineered to manage power efficiently and is housed in a compact 16-lead SSOP package, making it an ideal choice for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The LTC1436CGN operates from an input voltage range of 4.5V to 36V, making it versatile for a variety of supply voltages.
  • Output Voltage: It provides two adjustable outputs down to 0.8V, which can cater to low-voltage requirements in modern electronic circuits.
  • High Efficiency: With its synchronous operation, the LTC1436CGN can achieve efficiency levels of up to 95%, reducing heat dissipation and improving system reliability.
  • Current Mode Operation: The current mode control design ensures fast transient response and excellent loop stability.
  • Programmable Frequency: Users can set the operating frequency anywhere between 50kHz to 300kHz, allowing optimization for efficiency or component size.
  • Integrated MOSFET Drivers: The device includes powerful 1.5A drivers for the external N-channel MOSFETs, simplifying the design and reducing external component count.

Applications

  • Portable Computers
  • Telecommunications Systems
  • Distributed Power Systems
  • Industrial Supplies

The LTC1436CGN is equipped with a range of protective features to ensure the safety and longevity of your application. It includes overcurrent protection, which guards against excessive currents that could damage the regulator or downstream components. Additionally, the device provides undervoltage lockout (UVLO), ensuring that the regulator only operates when the input voltage is within an acceptable range.

With its robust design, flexibility, and high level of integration, the LTC1436CGN from Linear Technology stands out as an exemplary solution for complex power management challenges in modern electronics. Whether you're designing a new system or upgrading an existing one, the LTC1436CGN provides the performance and reliability required for demanding applications.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess