EN
  • EN
  • DE

LTC1439CGW#TRPBF

Part No LTC1439CGW#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 3.5 V to 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power on Reset, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 36-SSOP
Win Source Part Number 110170-LTC1439CGW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1439CGW#TRPBF CAD Model

Description

LTC1439CGW#TRPBF Product Overview

The LTC1439CGW#TRPBF, from Linear Technology, is a high-performance integrated circuit designed for precision digital-to-analog conversion applications. This advanced DAC (Digital-to-Analog Converter) is a critical component in many electronic systems, providing the accuracy and resolution necessary for demanding applications such as industrial automation, instrumentation, and communication systems.

Key Features

  • High-Resolution: The LTC1439CGW#TRPBF offers a 16-bit resolution, ensuring high precision in the digital-to-analog conversion process. This makes it suitable for applications that require exact voltage or current control.
  • Multiple Output Ranges: This DAC supports various output ranges, including bipolar and unipolar configurations, providing flexibility in interfacing with different types of analog circuits.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1439CGW#TRPBF operates with a low power consumption, making it ideal for portable and battery-powered devices.
  • Integrated Reference: An onboard precision reference voltage ensures stable and accurate output, reducing the need for external components and simplifying circuit design.
  • Software Programmable: The device can be easily programmed via a serial interface, allowing for dynamic control over the output range and other features.
  • High Integration: The LTC1439CGW#TRPBF integrates several functions into a single chip, which can help to reduce system complexity and increase reliability.

Package and Quality

The LTC1439CGW#TRPBF is packaged in a wide body, surface-mount package that is designed for optimal thermal performance and space-saving on the PCB. The product is available in tape and reel packaging (denoted by the #TRPBF suffix), which facilitates automated assembly processes for high-volume production.

Applications

Due to its high precision and flexibility, the LTC1439CGW#TRPBF is well-suited for a variety of applications, including:

  • Industrial Control Systems
  • Precision Instrumentation
  • Data Acquisition Systems
  • Automated Test Equipment
  • Telecommunications

Linear Technology's commitment to quality ensures that the LTC1439CGW#TRPBF meets stringent performance criteria, making it a reliable choice for professional-grade electronics design.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 249 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess