EN
  • EN
  • DE

LTC1440CMS8

Part No LTC1440CMS8
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP W/REF LP SINGLE 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage - Operating 2 V to 11 V, ±1 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.02mA @ 5V
Current - Quiescent (Max) 4.4μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 15μs
Hysteresis 50mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 072470-LTC1440CMS8
Ultra Librarian 3D Model Ultra Librarian LTC1440CMS8 CAD Model

Description

LTC1440CMS8: Ultra Low Power Comparator by Linear Technology

The LTC1440CMS8 is a precision, ultra-low power comparator manufactured by Linear Technology, now part of Analog Devices. This device is designed to provide a high level of performance in power-sensitive applications. Featuring a low supply current, the LTC1440CMS8 is an ideal solution for portable and battery-powered systems where energy efficiency is paramount.

Enclosed in an 8-lead MSOP package, the LTC1440CMS8 boasts a solid design that ensures reliability and robustness. Its small footprint makes it perfect for space-constrained applications, allowing designers to maintain compactness without sacrificing performance.

Key Features

  • Ultra-Low Power Consumption: The LTC1440CMS8 operates with a supply current as low as 4µA, making it one of the most power-efficient comparators on the market. This feature extends battery life and reduces the thermal footprint of the system.
  • Precision Operation: With an input offset voltage of just 10mV and an input bias current of 10nA, the LTC1440CMS8 ensures high accuracy in signal comparison, critical for sensitive applications.
  • Internal Reference: The device includes a 1.182V reference voltage, providing a convenient benchmark for threshold settings and eliminating the need for external reference components.
  • Versatile Supply Voltage Range: The LTC1440CMS8 operates over a wide supply voltage range from 2.7V to 11V, accommodating a variety of power sources and system requirements.
  • Push-Pull Output: The comparator features a push-pull output stage that can sink and source current, eliminating the need for an external pull-up resistor and simplifying design.
  • Fast Response Time: Despite its low-power nature, the LTC1440CMS8 does not compromise on speed, offering a fast response time that is critical for real-time applications.

Applications

The LTC1440CMS8 is well-suited for a range of applications that require precision voltage comparison with minimal power consumption. These include but are not limited to:

  • Battery-powered devices
  • Portable medical equipment
  • Low-power data loggers
  • Solar-powered systems
  • Energy-efficient alarm and monitoring circuits

In summary, the LTC1440CMS8 from Linear Technology is a high-performance, ultra-low power comparator that offers precision, versatility, and energy efficiency for designers looking to optimize their systems for power consumption without sacrificing accuracy or speed.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5580 $57.7900
11+ $9.4835 $104.3185
17+ $9.1872 $156.1824
23+ $8.8908 $204.4884
30+ $8.5944 $257.8320
39+ $7.7054 $300.5106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess