EN
  • EN
  • DE
  • IT

LTC1440IS8#TRPBF

Part No LTC1440IS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description Comparator Single ±5.5V/11V 8-Pin SOIC N T/R / IC COMP W/REF LP SINGLE 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage - Operating 2 V to 11 V, ±1 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.02mA @ 5V
Current - Quiescent (Max) 4.4μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 15μs
Hysteresis 50mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 130895-LTC1440IS8#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC1440
Introduction Date February 06, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1440IS8#TRPBF CAD Model

Description

Overview of LTC1440IS8#TRPBF

The LTC1440IS8#TRPBF is a high-performance, ultra-low power comparator manufactured by Linear Technology. It is designed for precision voltage monitoring in a wide array of applications where power efficiency and accuracy are crucial. This component is particularly well-suited for portable and battery-powered devices due to its low power consumption and compact SO-8 packaging.

Key Features

  • Low Power Consumption: The LTC1440IS8#TRPBF operates with an incredibly low quiescent current of just 4μA, which is ideal for power-sensitive applications.
  • Precision Voltage Comparison: It offers a precise comparator threshold with a tight 1.182V reference voltage, ensuring accurate voltage monitoring and control.
  • Adjustable Threshold: Users can set the threshold voltage by connecting an external resistive divider to the reference input, allowing for flexibility in various applications.
  • Internal Hysteresis: The comparator incorporates internal hysteresis to improve noise immunity and ensure stable output transitions.
  • Push-Pull Output: The push-pull output stage eliminates the need for external pull-up resistors and can directly drive loads or interface with digital logic levels.
  • Operating Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.

Applications

The LTC1440IS8#TRPBF is versatile and can be used in a variety of applications, including:

  • Battery-powered equipment
  • Portable medical devices
  • Power supply control
  • System monitoring and alarms
  • Threshold detectors and level translators

Reliability and Quality

Linear Technology ensures that their products meet high-quality standards, and the LTC1440IS8#TRPBF is no exception. It is designed for reliability, with robust packaging and consistent performance over its specified temperature range. For engineers and designers looking for a reliable voltage comparator that won't compromise on power efficiency or precision, the LTC1440IS8#TRPBF is an excellent choice.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6
Lowest to $8.7587
Analog Devices Inc.
IC COMPARATOR TO99
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR / Comparator
Need more? Email Us
National Semiconductor (TI)
TWO TERMINAL VOLTAGE REFERENCE, / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 8CERDIP
Lowest to $40.8351
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF 6WLP
Lowest to $1.5166
Renesas Electronics America
QUAD COMPARATOR / Comparator
Lowest to $2.0387
Maxim Integrated
IC COMPARATOR 4 GEN PUR 16SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC / Comparator Differential Open-Collector, Rail-to-Rail 14-SOIC
Lowest to $0.1718

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2285 $57.5995
15+ $6.7516 $101.2740
23+ $6.5406 $150.4338
32+ $6.3296 $202.5472
41+ $6.1187 $250.8667
55+ $5.4857 $301.7135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess