EN
  • EN
  • DE

LTC1445CN#PBF

Part No LTC1445CN#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP W/REF LOWPWR QUAD 16-DIP / Comparator Quad ±5.5V/11V 16-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type with Voltage Reference
Number of Elements 4
Output Type CMOS, TTL
Dual Supply Voltage (±) 2 V ~ 11 V, ±1 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Maximum Quiescent Current 8.5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 12μs
Hysteresis 50mV
Operating Temperature Range 0°C ~ 70°C
Package 16-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 16-PDIP
Win Source Part Number 781973-LTC1445CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1445
Introduction Date January 07, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1445CN#PBF CAD Model

Description

The LTC1445CN#PBF is a high-performance quad comparator designed by Linear Technology, now part of Analog Devices, renowned for its precision and durability. This integrated circuit is tailored for applications requiring multiple comparison functions without sacrificing space or power efficiency. The LTC1445CN#PBF is an ideal choice for system designers looking for a reliable and compact solution for their voltage or current sensing applications.

Key Features

  • Low Power Consumption: The LTC1445CN#PBF is designed to operate with minimal power draw, making it suitable for battery-powered devices and energy-sensitive applications.
  • Precision Operation: This quad comparator offers precise voltage comparison capabilities, which are crucial for accurate monitoring and control in electronic systems.
  • Fast Response Time: With a quick response to input changes, the LTC1445CN#PBF ensures timely signal processing, which is essential in applications where speed is critical.
  • Multiple Comparators: The integration of four comparators in one package allows for compact designs and reduces the complexity of circuits that require multiple comparison units.
  • Wide Supply Voltage Range: It supports a broad range of supply voltages, adding to its versatility in various operating environments and systems.
  • Industrial Temperature Range: The LTC1445CN#PBF is designed to operate over an industrial temperature range, ensuring reliability and performance under harsh conditions.

Applications

The LTC1445CN#PBF is suitable for a wide array of applications, including but not limited to:

  • Data systems
  • Portable and handheld equipment
  • Signal processing
  • Control systems
  • Battery management
  • Alarm and security devices

Product Specifications

The LTC1445CN#PBF comes in a 16-pin narrow DIP package, ensuring ease of integration into various circuit designs. Its robust construction and proven manufacturing quality make it a reliable component for long-term use in a range of industrial and consumer products.

You May Also Be Interested in

Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess