EN
  • EN
  • DE

LTC1475CMS8-3.3#PBF

Part No LTC1475CMS8-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG INV 3.3V 8MSOP / Conv DC-DC 3V to 18V Step Down Single-Out 3.3V 0.3A 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Buck-Boost, SEPIC
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 18V
Output Voltage 3.3V
Output Current 750mA (Switch)
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 781998-LTC1475CMS8-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1475
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1475CMS8-3.3#PBF CAD Model

Description

The LTC1475CMS8-3.3#PBF is a high-efficiency, low power step-down DC/DC converter designed and manufactured by Linear Technology, a leader in analog integrated circuits. This compact, feature-rich component is ideal for portable battery-powered devices where power conservation is critical.

Key Features:

  • Output Voltage: Fixed at 3.3V, providing a stable and regulated output for consistent performance.
  • High Efficiency: Capable of up to 96% efficiency, minimizing energy loss and extending battery life in portable applications.
  • Low Quiescent Current: With a quiescent current of just 10µA, it significantly reduces power draw when in standby mode.
  • Wide Input Voltage Range: Operates with an input voltage range from 4.5V to 20V, accommodating a variety of power sources.
  • Current Mode Operation: Provides excellent line and load transient response and enables the use of small, low-cost inductors and ceramic capacitors.
  • Shutdown Mode: Features a low current shutdown mode, reducing the supply current to 10µA for additional power conservation.
  • Thermal Protection: Integrated thermal shutdown ensures the device operates within safe temperature limits.
  • MSOP-8 Package: Enclosed in a compact MSOP-8 package, it is suitable for space-constrained applications.
  • Lead-Free: Compliant with RoHS standards, making it an environmentally friendly choice for electronic designs.

Applications:

The LTC1475CMS8-3.3#PBF is versatile and can be used in a wide array of applications, including but not limited to:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Embedded Systems
  • Wireless Modems and Communications Devices

With its small footprint, high efficiency, and low power consumption, the LTC1475CMS8-3.3#PBF is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0228 $52.2964
31+ $3.3008 $102.3248
47+ $3.1977 $150.2919
65+ $3.0945 $201.1425
84+ $2.9914 $251.2776
112+ $2.6819 $300.3728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,209 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess