EN
  • EN
  • DE

LTC1475CS8

Part No LTC1475CS8
Manufacturer Linear Technology
Description Low Quiescent Current High Efficiency Step-Down Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207612-LTC1475CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1475CS8 CAD Model

Description

Product Overview: LTC1475CS8 from Linear Technology

The LTC1475CS8 is a high-efficiency, low quiescent current (IQ) step-down DC/DC converter designed by Linear Technology, a brand renowned for its precision, reliability, and innovation in analog integrated circuits. This compact and powerful component is ideal for portable battery-powered devices where efficient power conversion and extended battery life are paramount.

Key Features:

  • High Efficiency: The LTC1475CS8 boasts a high efficiency rate, optimizing power usage and reducing heat generation, which is critical for maintaining the longevity and stability of electronic devices.
  • Low Quiescent Current: With an exceptionally low IQ, this converter ensures minimal power drain when in standby mode, making it perfect for applications that require long battery life.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility and the ability to cater to specific voltage requirements of various applications.
  • Wide Input Voltage Range: The device can accommodate a broad range of input voltages, making it versatile for different power sources and ensuring consistent performance across various conditions.
  • Burst Mode® Operation: Linear Technology's proprietary Burst Mode operation allows for high efficiency at low output currents, which is especially beneficial for extending battery life in portable applications.

Applications:

The LTC1475CS8 is suitable for a multitude of applications, including but not limited to:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Wireless and Cellular Phones
  • Personal Digital Assistants (PDAs)
  • GPS Receivers

Package Information:

The LTC1475CS8 is offered in an 8-lead SO package, which provides a compact footprint for space-constrained applications while ensuring ease of integration into various circuit designs.

Conclusion:

In conclusion, the LTC1475CS8 from Linear Technology is a highly efficient, low quiescent current step-down DC/DC converter that offers design flexibility and is ideal for a wide range of portable and battery-powered applications where power efficiency and battery life are critical. Its robust feature set and compact form factor make it a go-to choice for designers looking to optimize their power management solutions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess