EN
  • EN
  • DE

LTC1484IS8#TRPBF

Part No LTC1484IS8#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485 LOWPWR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 30mV
Data Rate 4Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1060772-LTC1484IS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1484IS8#TRPBF CAD Model

Description

The LTC1484IS8#TRPBF is a high-performance RS485 transceiver from Linear Technology, designed to provide reliable data communication in industrial, networking, and other demanding environments. This transceiver is capable of operating on a single 5V supply, and its low power consumption makes it an excellent choice for power-sensitive applications.

Key Features

  • Single 5V Operation: The LTC1484IS8#TRPBF is designed to work efficiently with a single 5V power supply, making it compatible with a wide range of industrial and commercial applications.
  • Low Power Consumption: With its reduced power requirements, this transceiver is ideal for battery-powered and remote systems, where power availability is limited.
  • High Speed: Capable of data rates up to 2.5Mbps, it is suitable for high-speed data communication, ensuring quick and efficient data transfer.
  • Extended Temperature Range: This device operates reliably over an industrial temperature range of -40°C to +85°C, making it robust enough for harsh environmental conditions.
  • Fail-Safe Receiver: The LTC1484IS8#TRPBF features a fail-safe receiver that guarantees a known output state if the input is open or shorted.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection ensures that the device is protected from damage due to excessive temperature.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection safeguards the transceiver against unexpected voltage spikes.
  • Small Package: Available in an 8-lead SOIC package, the LTC1484IS8#TRPBF is compact and suitable for space-constrained applications.

Applications

The LTC1484IS8#TRPBF is versatile and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Networked Devices in Building Automation
  • Remote Data Acquisition
  • Security Systems
  • Automotive Electronics

Conclusion

With its combination of low power consumption, high-speed data rates, and robust protection features, the LTC1484IS8#TRPBF from Linear Technology is an excellent choice for designers seeking a reliable RS485 transceiver for their communication needs. Its small form factor and extended temperature range make it adaptable for a wide array of applications, ensuring performance and durability in even the most challenging environments.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2673 $51.8019
8+ $14.1680 $113.3440
11+ $13.7253 $150.9783
16+ $13.2825 $212.5200
20+ $12.8398 $256.7960
27+ $11.5115 $310.8105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,709 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess