EN
  • EN
  • DE

LTC1503CMS8-2#PBF

Part No LTC1503CMS8-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 2V 0.1A 8MSOP / Charge Pump STPDN 2V 100mA 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.4V
Voltage Input MAX 6V
Output Voltage 2V
Output Current 100mA
Frequency - Switching 600kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 782016-LTC1503CMS8-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1503-2
Introduction Date February 03, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1503CMS8-2#PBF CAD Model

Description

The LTC1503CMS8-2#PBF is a high-efficiency, constant-frequency, step-up DC/DC converter from Linear Technology, an Analog Devices company. It is designed to provide a compact power solution for portable and battery-powered applications. The device operates from an input voltage range of 2.2V to 10V, making it suitable for single-cell lithium-ion, or multi-cell alkaline/NiCd/NiMH applications.

Key Features:

  • Adjustable Output Voltage: The LTC1503CMS8-2#PBF allows users to set the output voltage from 2.7V to 5V using a single external resistor, providing flexibility for different power requirements.
  • High Efficiency: With efficiencies up to 90%, this converter can extend battery life and reduce power loss as heat, which is critical for portable devices.
  • Low Quiescent Current: The quiescent current is very low, which is essential for battery-powered equipment where conserving power is of utmost importance.
  • Constant Frequency Operation: The device operates at a fixed frequency of 500kHz, which allows for a small, low-cost external inductor and capacitors, as well as predictable EMI performance.
  • Internal Soft-Start: The soft-start feature limits inrush current during startup, thereby reducing the stress on the input power source.
  • Stable with Ceramic Capacitors: The LTC1503CMS8-2#PBF is stable with ceramic output capacitors, which are smaller, more reliable, and have better shock and vibration tolerance than electrolytic capacitors.
  • Compact MSOP-8 Package: The device is available in a space-saving MSOP-8 package, which is ideal for space-constrained applications.

Applications:

  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Instruments
  • Wireless Communications
  • PDAs and Smartphones

With its combination of features, the LTC1503CMS8-2#PBF is a versatile power management solution that can meet the demands of a wide range of applications. Whether it's for a consumer handheld device or a portable industrial instrument, this step-up converter can provide the necessary power efficiency and flexibility needed in today's battery-operated electronics.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess