EN
  • EN
  • DE

LTC1504IS8-3.3#TRPBF

Part No LTC1504IS8-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 0.5A SYNC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 500mA
Frequency - Switching 200kHz
Synchronous Rectifier Yes
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1060787-LTC1504IS8-3.3#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1504IS8-3.3#TRPBF CAD Model

Description

LTC1504IS8-3.3#TRPBF - Voltage Regulator IC from Linear Technology

The LTC1504IS8-3.3#TRPBF is a high-performance, low-dropout linear voltage regulator designed and manufactured by Linear Technology, now part of Analog Devices. This regulator is capable of delivering a fixed output voltage of 3.3V with an output current up to 500mA. The device is housed in an 8-Lead SOIC package, providing a compact solution for space-constrained applications.

With its low dropout voltage and fast transient response, the LTC1504IS8-3.3#TRPBF is ideal for applications that demand a stable and clean power supply. The regulator maintains a low dropout voltage of typically 340mV at full load, which enhances efficiency and allows operation over a wide input voltage range.

The LTC1504IS8-3.3#TRPBF is equipped with several protective features to ensure the reliability and longevity of both the regulator and the system it powers. These features include overcurrent and overtemperature protection, safeguarding the device against abnormal operating conditions. The regulator also has a low quiescent current, making it suitable for battery-powered devices where power conservation is critical.

Designed with versatility in mind, this regulator can be used in a variety of applications, including portable electronics, microprocessor power supplies, and industrial equipment. Its no-load quiescent current is low, which helps to extend battery life in portable applications. The LTC1504IS8-3.3#TRPBF also features a shutdown mode, which reduces power consumption when the device is not in use.

For design flexibility, the LTC1504IS8-3.3#TRPBF allows for the use of low-ESR ceramic capacitors, which can help to reduce output noise and improve the stability of the voltage output. This makes the regulator an excellent choice for noise-sensitive applications such as RF and precision analog circuits.

In summary, the LTC1504IS8-3.3#TRPBF from Linear Technology is a robust and efficient fixed voltage regulator, offering a stable 3.3V output, low dropout performance, and a comprehensive set of protection features. Its compact SOIC package and compatibility with ceramic capacitors make it a versatile choice for a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess