EN
  • EN
  • DE

LTC1516IS8#TR

Part No LTC1516IS8#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0432+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 710924-LTC1516IS8#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1516IS8#TR CAD Model

Description

Product Overview: LTC1516IS8#TR

The LTC1516IS8#TR from Linear Technology is a versatile and robust step-up DC/DC converter designed to meet the power management needs of a wide range of applications. Packaged in a compact SO-8 form factor, this efficient converter is ideal for portable devices where space is at a premium and power efficiency is crucial.

Key Features

  • Adjustable Output Voltage: The LTC1516IS8#TR provides an adjustable output voltage, which can be set from 2.5V to 5.5V using external resistors. This flexibility allows designers to tailor the output to fit the specific needs of their application.
  • High Efficiency: With its internal 0.5A switches, the LTC1516IS8#TR can deliver efficiencies up to 90%, ensuring minimal power loss during conversion and extending battery life in portable applications.
  • Low Quiescent Current: The device features a low quiescent current of 110µA, which further enhances its suitability for battery-powered equipment by reducing the drain on the battery when the device is in standby mode.
  • Wide Input Voltage Range: The LTC1516IS8#TR operates with an input voltage range from 1.5V to 5.5V, accommodating a variety of power sources including single-cell lithium-ion batteries.
  • Soft-Start Function: A built-in soft-start function limits inrush current during startup, providing a smooth transition to operation and protecting both the converter and the load from potential damage.

Applications

The LTC1516IS8#TR is suitable for a myriad of applications, particularly where efficient power conversion is required in a small footprint. Typical applications include:

  • Portable Instruments
  • Medical Devices
  • Handheld Computers
  • GPS Receivers
  • Wireless Modems

Reliability and Performance

Linear Technology's LTC1516IS8#TR is designed with reliability in mind. Its thermal protection feature ensures the device operates within safe temperature limits, while the high switching frequency of up to 100kHz allows for the use of small, low-cost capacitors and inductors, reducing overall solution size. The device is also available in tape and reel form for automated manufacturing processes, denoted by the TR suffix in its part number.

Overall, the LTC1516IS8#TR is an excellent choice for designers looking to implement a compact, high-efficiency power solution in their next project.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
NXP / Nexperia
Lowest to $3.2617
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Infineon Technologies
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Samsung
Lowest to $6.5223

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5091 $66.5637
15+ $7.8020 $117.0300
23+ $7.5583 $173.8409
32+ $7.3146 $234.0672
41+ $7.0709 $289.9069
55+ $6.3398 $348.6890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess