EN
  • EN
  • DE

LTC1517CS5-3.3#TRPBF

Part No LTC1517CS5-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 3.3V SOT23 / Charge Pump STPUP 3.3V 15mA 5-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2V
Voltage Input MAX 4.4V
Output Voltage 3.3V
Output Current 15mA
Frequency - Switching 700kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 782021-LTC1517CS5-3.3#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1517
Introduction Date September 16, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1517CS5-3.3#TRPBF CAD Model

Description

Product Overview: LTC1517CS5-3.3#TRPBF

The LTC1517CS5-3.3#TRPBF is a high-efficiency, micropower step-up DC/DC converter designed and manufactured by Linear Technology. This compact and reliable component is an ideal solution for battery-powered applications where extended battery life is essential. It is specifically engineered to operate from a single-cell lithium-ion or three-cell NiMH/NiCd batteries, converting input voltages as low as 1.0V to a regulated 3.3V output voltage.

Key Features

  • Output Voltage: The device provides a steady 3.3V regulated output, which is crucial for maintaining consistent performance in sensitive electronic circuits.
  • High Efficiency: With an efficiency of up to 96%, the LTC1517CS5-3.3#TRPBF ensures minimal power loss during conversion, thus maximizing battery life.
  • Low Quiescent Current: The quiescent current is as low as 20µA, which significantly reduces power consumption when the device is in standby mode.
  • Shutdown Mode: It includes a shutdown feature that reduces the supply current to less than 1µA, further conserving battery life when the device is not in active use.
  • Package: The converter comes in a compact SOT-23 package, making it suitable for space-constrained applications.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating during high-load conditions.

Applications

The LTC1517CS5-3.3#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Wireless Mice and Keyboards
  • Medical Devices
  • Handheld Instruments
  • GPS Receivers
  • MP3 Players

Reliability and Quality

Linear Technology is known for its commitment to quality, and the LTC1517CS5-3.3#TRPBF is no exception. It is designed to meet the stringent requirements of portable and battery-powered systems, ensuring reliable performance over a wide range of operating conditions. The device's robust design and built-in protection features make it a trusted choice for designers looking to enhance the efficiency and longevity of their products.

With its combination of efficiency, low power consumption, and compact size, the LTC1517CS5-3.3#TRPBF is an excellent choice for any application where power efficiency and space are critical considerations.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess