EN
  • EN
  • DE

LTC3890EGN-1#PBF

Part No LTC3890EGN-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 900kHz Automotive 28-Pin SSOP N Tube / IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4 V ~ 60 V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 783806-LTC3890EGN-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3890-1
Introduction Date February 24, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3890EGN-1#PBF CAD Model

Description

Linear Technology's LTC3890EGN-1#PBF - High-Performance Dual Output Synchronous Step-Down DC/DC Controller

The LTC3890EGN-1#PBF is a robust, high-performance dual output synchronous step-down DC/DC controller designed by Linear Technology, now part of Analog Devices. This advanced controller is engineered to drive all N-channel power MOSFET stages, which can produce a dual output from an input voltage range of 4.5V to 60V. The LTC3890EGN-1#PBF is an ideal solution for a variety of demanding applications, including automotive, industrial, and telecommunication systems.

One of the standout features of the LTC3890EGN-1#PBF is its ability to maintain a constant frequency switching operation while delivering optimal efficiency. The device operates with a selectable fixed frequency between 50kHz to 900kHz and can also be synchronized to an external clock within the same range. This flexibility allows designers to optimize the component selection for efficiency, size, and cost considerations.

The LTC3890EGN-1#PBF incorporates a unique phase-lockable frequency modulation (PHASEMOD) capability that minimizes EMI concerns, a critical feature for noise-sensitive applications. Additionally, its powerful 1.1Ω on-chip gate drivers provide the LTC3890EGN-1#PBF with the capability to handle high power levels and large capacitive loads with ease.

With its ratiometric or absolute VOUT tracking, the device ensures smooth supply sequencing. It is also equipped with an onboard LDO for IC power and gate drive, which allows for single-supply operation, simplifying the system design. The LTC3890EGN-1#PBF also features a wide range of protection mechanisms, including overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation under adverse conditions.

For ease of use, the LTC3890EGN-1#PBF is housed in a 28-lead SSOP package. The package is designed for a compact footprint, which is essential for space-constrained applications. Its robust design and comprehensive feature set make the LTC3890EGN-1#PBF a versatile and reliable choice for engineers looking to create efficient, high-performance power systems.

In summary, the LTC3890EGN-1#PBF from Linear Technology is a sophisticated, highly integrated power management solution that offers a combination of performance, flexibility, and reliability, making it an excellent choice for a wide array of power supply designs.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1993 $51.9930
24+ $4.2661 $102.3864
37+ $4.1328 $152.9136
51+ $3.9995 $203.9745
65+ $3.8662 $251.3030
87+ $3.4662 $301.5594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess