EN
  • EN
  • DE

LTC1530CS8-2.5#TRPBF

Part No LTC1530CS8-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CNTRLR SYNC 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Controller, Intel Pentium II, AMD-K6-2
Voltage - Input 3.75 V to 13.2 V
Number of Outputs 1
Output Voltage 2.5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1060808-LTC1530CS8-2.5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1530CS8-2.5#TRPBF CAD Model

Description

LTC1530CS8-2.5#TRPBF: A High-Efficiency Switching Regulator from Linear Technology

The LTC1530CS8-2.5#TRPBF is a versatile and efficient step-down switching regulator designed by Linear Technology, which is now part of Analog Devices. This compact and robust component is ideal for a wide range of applications requiring a stable and efficient power supply solution. The LTC1530CS8-2.5#TRPBF delivers a fixed output voltage of 2.5V, which is suitable for powering logic ICs, microprocessors, and other sensitive electronic devices.

One of the key features of the LTC1530CS8-2.5#TRPBF is its high efficiency, which can reach up to 94%. This is achieved through the use of a synchronous rectification topology, which minimizes power losses during the switching process. The regulator operates over a wide input voltage range of 3.6V to 20V, making it compatible with a variety of power sources, including multi-cell batteries and industrial power supplies.

The LTC1530CS8-2.5#TRPBF comes in a compact 8-lead SOIC package, which is conducive for space-constrained applications. The device also features a low quiescent current, which is beneficial for battery-powered applications where power conservation is critical. Additionally, the regulator has a switching frequency of 500kHz, allowing for the use of small surface-mount inductors and capacitors, further reducing the overall solution size and cost.

Protection features are integral to the LTC1530CS8-2.5#TRPBF, including overcurrent protection and thermal shutdown, ensuring reliable operation under a variety of conditions. The device also supports a 'Burst Mode' operation, which provides high efficiency at low output currents, thereby extending battery life in portable applications.

For design flexibility, the LTC1530CS8-2.5#TRPBF can be used in conjunction with external components to set soft-start times or to enable tracking and sequencing of multiple power supplies. This makes it a highly adaptable solution for complex systems that require careful power management.

In summary, the LTC1530CS8-2.5#TRPBF from Linear Technology is a high-performance, efficient, and reliable switching regulator that offers a fixed 2.5V output in a small package. Its high efficiency, wide input voltage range, and integrated protection features make it an excellent choice for designers looking to optimize their power supply solutions in both portable and stationary applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1012 $58.9228
46+ $2.5445 $117.0470
71+ $2.4648 $175.0008
97+ $2.3862 $231.4614
126+ $2.3065 $290.6190
168+ $2.0675 $347.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,013 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess