EN
  • EN
  • DE

BT169B@126

Part No BT169B@126
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2012+
Reference case TO-92
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 730132-BT169B@126
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BT169B@126 CAD Model

Description

The NXP BT169B@126 represents a reliable silicon-controlled rectifier (SCR) designed to manage medium power in a compact package. This SCR is a part of the BT169 series, which is well-suited for applications requiring phase control and regulated power supply in household appliances, motor control circuits, and lighting systems.

With a repetitive peak off-state voltage (Vdrm) of 600V and a non-repetitive peak on-state current (Itsm) of 7.8A, the BT169B@126 is capable of handling spikes and surges with ease, ensuring a stable performance even under stressful conditions. The device also features a gate trigger current (Igt) of 200 µA, which allows for precise control over the switching action, making it ideal for applications that require fine-tuning of power delivery.

The BT169B@126 comes in a SOT54 (TO-92) plastic package, which is not only cost-effective but also offers ease of mounting on a PCB. Its small footprint makes it an excellent choice for designs where space is at a premium. Moreover, the package is designed to optimize heat dissipation, ensuring the SCR operates within its temperature range and maintains its longevity.

Key features of the NXP BT169B@126 include:

  • Repetitive peak off-state voltage (Vdrm): 600V
  • Non-repetitive peak on-state current (Itsm): 7.8A
  • Gate trigger current (Igt): 200 µA
  • Package: SOT54 (TO-92)

Its robustness and reliability make the BT169B@126 an excellent choice for designers and engineers looking to implement a cost-effective yet powerful solution for controlling power in a variety of applications. Whether it's for domestic appliances, lighting dimmers, or controlled rectifier circuits, the NXP BT169B@126 offers a combination of performance, durability, and ease of use that is hard to match.

For detailed specifications, application circuits, and safety information, it's always recommended to consult the official datasheet provided by NXP Semiconductors to ensure proper usage and to take full advantage of the capabilities of the BT169B@126 SCR.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2910 $50.9250
420+ $0.2388 $100.2960
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,160+ $0.2164 $251.0240
1,550+ $0.1940 $300.7000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,520 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess