EN
  • EN
  • DE

TPS53625RSMT

Part No TPS53625RSMT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR VR12 1OUT 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Texas Instruments
Series D-CAP+™
Package Tape & Reel
Product Status Active
Applications Controller, Intel VR12, VR12.5
Voltage - Input 4.5V ~ 24V
Number of Outputs 1
Voltage - Output 0.5V ~ 1.52V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (4x4)
Base Product Number TPS53625
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 900789-TPS53625RSMT
Ultra Librarian 3D Model Ultra Librarian TPS53625RSMT CAD Model

Description

Overview of Texas Instruments TPS53625RSMT

The TPS53625RSMT is a high-performance, step-down controller from Texas Instruments (TI), designed to meet the rigorous power supply requirements of modern microprocessors. This advanced controller is part of TI's extensive portfolio of power management solutions and is particularly suitable for applications requiring efficient voltage regulation, such as computing and telecommunications equipment.

Key Features

  • Advanced Control Architecture: The TPS53625RSMT employs a D-CAP+™ control mode that provides a fast transient response, which is essential for maintaining a stable voltage supply to sensitive microprocessors during rapid load changes.
  • High Efficiency: With its integrated MOSFET drivers and support for low-resistance, high-frequency MOSFETs, this controller operates with high efficiency, reducing thermal stress and improving system reliability.
  • Flexible Power Stages: The device supports multi-phase operation, allowing for the distribution of power across several inductors to minimize thermal hotspots and enhance performance.
  • Programmable Switching Frequency: Users can set the switching frequency of the TPS53625RSMT from 250 kHz to 1 MHz to optimize the balance between efficiency and component size.
  • Robust Protection Features: The controller includes a suite of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the safety and longevity of the end application.

Applications

Designed to power the most demanding microprocessors, the TPS53625RSMT is ideal for a wide range of applications, including:

  • High-performance computing systems
  • Networking and telecommunications equipment
  • Enterprise servers and storage systems
  • Industrial and embedded computing devices

Package and Availability

The TPS53625RSMT is offered in a compact 32-pin VQFN package, which is optimized for minimal footprint and ease of layout in space-constrained applications. The device is available through Texas Instruments and authorized distributors, ensuring ready availability for design engineers and procurement professionals.

Conclusion

With its advanced features, high efficiency, and robust protection mechanisms, the TPS53625RSMT from Texas Instruments stands out as a superior choice for powering the next generation of microprocessors. Its versatility and performance make it an ideal solution for a multitude of high-end applications.

You May Also Be Interested in

Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1887 $53.4915
105+ $0.9754 $102.4170
160+ $0.9449 $151.1840
220+ $0.9144 $201.1680
285+ $0.8840 $251.9400
380+ $0.7925 $301.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess