EN
  • EN
  • DE

LTC1538CG-AUX#PBF

Part No LTC1538CG-AUX#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 3.5 V to 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power on Reset, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SSOP
Win Source Part Number 133662-LTC1538CG-AUX#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1538CG-AUX#PBF CAD Model

Description

Product Overview: LTC1538CG-AUX#PBF

The LTC1538CG-AUX#PBF is a versatile power management integrated circuit (IC) from Linear Technology, designed to cater to the demanding needs of complex electronic systems. This multi-function device is an ideal solution for applications that require efficient power control and distribution, with the added benefit of auxiliary power management features.

Key Features

  • Dual Step-Down Switching Regulators: The IC includes two high-efficiency, synchronous step-down switching regulators that can deliver continuous output currents of up to 2A each, ensuring reliable power delivery to your system's critical components.
  • Low Dropout Linear Regulator (LDO): In addition to the switching regulators, the LTC1538CG-AUX#PBF integrates a low dropout linear regulator for low noise, high stability power supply requirements.
  • PowerPath Control: With its PowerPath control feature, this IC can seamlessly manage power flow between multiple sources, ensuring uninterrupted operation even during source transitions.
  • Integrated 5V Regulator: The device includes an auxiliary 5V regulator, which is ideal for powering peripheral devices or as a standby power source.
  • Overcurrent Protection: To safeguard the system against damage, the LTC1538CG-AUX#PBF comes with built-in overcurrent protection for all regulators.
  • Adjustable Switching Frequency: The switching frequency of the regulators is adjustable, allowing designers to optimize the performance for specific applications and to reduce electromagnetic interference (EMI).

Applications

The LTC1538CG-AUX#PBF is suitable for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Portable computers and devices
  • Networking equipment
  • Industrial systems

Reliability and Packaging

Encased in a 36-lead SSOP package, the LTC1538CG-AUX#PBF is designed to meet the stringent requirements of industrial-grade components. Its robust design ensures long-term reliability in a variety of operating conditions.

Overall, the LTC1538CG-AUX#PBF by Linear Technology is a comprehensive power management solution that combines efficiency, flexibility, and protection to meet the needs of today's advanced electronic systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.0223 $87.0223
2+ $84.3035 $168.6070
3+ $81.5834 $244.7502
4+ $78.8646 $315.4584
5+ $70.7056 $353.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess