EN
  • EN
  • DE

LTC1553CSW#TRPBF

Part No LTC1553CSW#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CNTRLR 5BIT PROG20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Controller, Intel Pentium II
Voltage - Input 5V, 12V
Number of Outputs 1
Output Voltage 1.8 V to 3.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1060836-LTC1553CSW#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1553CSW#TRPBF CAD Model

Description

LTC1553CSW#TRPBF - Linear Technology's High-Efficiency, Multiphase Synchronous Step-Down Switching Regulator

The LTC1553CSW#TRPBF is a high-performance, multiphase synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices. This advanced power management IC is engineered to deliver high efficiency and excellent thermal performance, making it an ideal solution for demanding applications that require precise voltage regulation and significant current capacity.

Key Features:

  • Wide Input Voltage Range: The LTC1553CSW#TRPBF operates over a broad input voltage range, accommodating various power sources and ensuring flexibility in system design.
  • High Efficiency: With its multiphase operation and synchronous rectification, this regulator achieves high efficiency, which reduces power loss and improves overall system performance.
  • Adjustable Output Voltage: Users can set the output voltage to meet specific requirements, providing versatility for different applications.
  • Current Mode Operation: The current mode control provides fast transient response and excellent loop stability, ensuring reliable performance under varying load conditions.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the device and the system from damage due to excessive current draw.
  • Thermal Protection: Thermal shutdown functionality is integrated to prevent overheating, further enhancing the regulator's reliability and longevity.
  • Compact Packaging: Housed in a narrow 16-lead SW package, the LTC1553CSW#TRPBF is designed for space-constrained applications without compromising on power capability or thermal performance.

Applications:

The LTC1553CSW#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Telecommunications and Networking Equipment
  • Computing Systems and Servers
  • Industrial and Automotive Electronics
  • High-Density Power Supplies

With its robust feature set and Linear Technology's reputation for quality and performance, the LTC1553CSW#TRPBF is an excellent choice for designers looking to optimize their power management systems. Whether for new designs or upgrades to existing systems, this regulator offers a balance of efficiency, precision, and reliability that can help to enhance the performance and longevity of electronic devices.

You May Also Be Interested in

Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2368 $61.4208
14+ $8.3992 $117.5888
22+ $8.1370 $179.0140
30+ $7.8748 $236.2440
38+ $7.6115 $289.2370
51+ $6.8249 $348.0699
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,660 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess