EN
  • EN
  • DE

LTC1555LEGN-1.8/TR

Part No LTC1555LEGN-1.8/TR
Manufacturer Linear Technology
Catalog Logic - Translators, Level Shifters
Description IC LEVEL TRANSLATOR 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.425V to 4.4V
Voltage - VCCB 2.6V to 6V
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Features SIM Card Interface, Thermal-Shutdown Protection
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 072486-LTC1555LEGN-1.8/TR
Ultra Librarian 3D Model Ultra Librarian LTC1555LEGN-1.8/TR CAD Model

Description

Product Overview: LTC1555LEGN-1.8/TR

The LTC1555LEGN-1.8/TR is a high-performance, micropower SIM Power Supply and Level Translator from Linear Technology, designed to meet the needs of GSM cellular telephones and other applications requiring a high-efficiency, low-noise power source and level translation. This compact and robust component is ideal for systems that demand reliable operation over a wide range of conditions.

Key Features

  • High Efficiency: The LTC1555LEGN-1.8/TR features a high-efficiency switched capacitor regulator, providing power with minimal loss, making it suitable for battery-powered devices.
  • Low Noise: It is engineered to generate low noise outputs, which is critical for sensitive RF and analog circuits commonly found in cellular telephones and similar communication devices.
  • Level Translation: This product includes level translation capabilities, allowing it to interface between low voltage digital logic and the higher voltage requirements of SIM cards.
  • Low Dropout Voltage: The low dropout voltage ensures stable operation even when the input supply voltage is close to the output voltage, thus maximizing battery life.
  • Small Footprint: The LTC1555LEGN-1.8/TR comes in a compact 16-lead SSOP package, which is ideal for space-constrained applications.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the device from potential damage due to overheating.

Applications

The LTC1555LEGN-1.8/TR is particularly well-suited for use in GSM cellular phones but is also applicable in a variety of other devices requiring SIM card power supplies and level translation, such as smart card readers, PDAs, and other portable communication devices.

Product Specifications

The device operates with an input voltage range from 2.7V to 5.5V, making it versatile for use with different power sources. The regulated output voltage is set at 1.8V, which is a common requirement for SIM cards. It is also designed to be compliant with the ISO 7816-3 standard, ensuring compatibility with SIM card interfaces.

In summary, the LTC1555LEGN-1.8/TR from Linear Technology is a reliable and efficient solution for powering SIM cards and translating logic levels in a variety of telecommunications and portable device applications. Its combination of high efficiency, low noise operation, and compact size makes it an excellent choice for designers looking to optimize their systems for performance and space.

You May Also Be Interested in

Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6239 $59.6151
22+ $5.4354 $119.5788
33+ $5.2656 $173.7648
46+ $5.0959 $234.4114
59+ $4.9261 $290.6399
79+ $4.4167 $348.9193
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess