EN
  • EN
  • DE

LTC1556CGN#TRPBF

Part No LTC1556CGN#TRPBF
Manufacturer Linear Technology
Catalog Logic - Translators, Level Shifters
Description IC LEVEL TRANSLTOR W/LDO 20SSOP / SIM Power Supply and Level Translator 20-Pin SSOP N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.8V ~ 5.5V
Voltage - VCCB 2.7V ~ 10V
Output Type Open Drain
Operating Temperature Range 0°C ~ 70°C (TA)
Features SIM Card Interface, Thermal-Shutdown Protection
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 782047-LTC1556CGN#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1556
Introduction Date March 16, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1556CGN#TRPBF CAD Model

Description

Linear Technology LTC1556CGN#TRPBF Product Overview

The LTC1556CGN#TRPBF from Linear Technology is a highly integrated micro-power serial interface transceiver that is designed to provide efficient communication in industrial, networking, and telecom applications. This product is part of Linear Technology's robust line of transceivers, which are known for their reliability, precision, and performance.

Key Features

  • Supply Voltage: It operates from a single 3.3V supply, making it compatible with modern low-voltage systems.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for battery-powered and power-sensitive applications.
  • Interface: It features a serial interface, which simplifies the connection to microcontrollers and other digital systems.
  • Package: Housed in a narrow 16-pin SSOP package, the LTC1556CGN#TRPBF is designed for space-constrained applications.
  • Temperature Range: The device is rated for operation over the commercial temperature range of 0°C to 70°C, ensuring reliable performance in a variety of environments.
  • Tape and Reel Packaging: The '#TRPBF' suffix indicates that the device is provided in tape and reel packaging, which is ideal for automated assembly processes.

Applications

The LTC1556CGN#TRPBF is well-suited for a range of applications where efficient data communication is required. Its low-power nature and robust interface make it an excellent choice for:

  • Portable and battery-powered devices
  • Industrial control systems
  • Data acquisition systems
  • Telecommunications equipment
  • Networking hardware

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1556CGN#TRPBF is no exception. It is manufactured to high standards to ensure consistent performance and reliability. Additionally, the device is RoHS compliant, reflecting Linear Technology's dedication to environmental responsibility.

Overall, the LTC1556CGN#TRPBF is a testament to Linear Technology's expertise in creating components that meet the rigorous demands of modern electronic systems. With its combination of low power consumption, ease of integration, and reliable operation, this transceiver is an excellent choice for designers looking to optimize their communication interfaces.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess