EN
  • EN
  • DE

LTC1608ACG

Part No LTC1608ACG
Manufacturer Linear Technology
Description High Speed, 16-Bit, 500ksps Sampling A/D Converter with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207815-LTC1608ACG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1608ACG CAD Model

Description

Linear Technology LTC1608ACG Overview

The LTC1608ACG is a high-performance, 16-bit Analog-to-Digital Converter (ADC) produced by Linear Technology, now part of Analog Devices. It is designed to deliver precision and speed for a wide range of applications, including medical imaging, test equipment, and high-speed data acquisition systems. With its advanced features and robust design, the LTC1608ACG is an ideal choice for engineers requiring accurate and reliable conversion from analog signals to digital data.

Key Features

  • Resolution: The LTC1608ACG offers a high resolution of 16 bits, which provides a fine level of detail in the digital representation of the analog input signal.
  • Sampling Rate: It features a fast sampling rate of up to 100ksps (kilo samples per second), enabling it to handle high-speed signals without significant latency.
  • Input Range: The device supports a flexible input range, which can be configured to accommodate various signal amplitudes, enhancing its versatility across different use cases.
  • Low Noise: With its low-noise design, the LTC1608ACG ensures that the digital output accurately reflects the original signal, minimizing the risk of data corruption due to electrical interference.
  • Power Efficiency: It is designed to be power-efficient, reducing the power consumption of the system it is integrated into, which is particularly beneficial for portable and battery-operated devices.
  • No Missing Codes: The LTC1608ACG guarantees no missing codes over its full operating temperature range, ensuring reliable performance under varying environmental conditions.

Package and Integration

The LTC1608ACG comes in a compact 28-pin SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications. Its digital interface is compatible with many microprocessors and DSPs, allowing for straightforward integration into existing systems. Additionally, the device features a shutdown mode that reduces power consumption when not in active use.

Applications

Due to its high precision and speed, the LTC1608ACG is well-suited for a variety of demanding applications. These include but are not limited to:

  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Instrumentation
  • Industrial Process Control
  • Communications Systems

Overall, the LTC1608ACG from Linear Technology is a robust and reliable ADC solution that offers the precision and speed required for advanced electronic systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess