EN
  • EN
  • DE

LTC1647-1IS8

Part No LTC1647-1IS8
Manufacturer Linear Technology
Description Dual Hot Swap Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207864-LTC1647-1IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1647-1IS8 CAD Model

Description

The LTC1647-1IS8 is a specialized integrated circuit designed and manufactured by Linear Technology, a brand renowned for its high-performance analog ICs. This particular product is a Hot Swap controller that allows a board to be safely inserted and removed from a live backplane. The device is housed in a narrow SO-8 package, making it suitable for space-constrained applications.

Key Features

  • Electronic Circuit Breaker: The LTC1647-1IS8 is equipped with an electronic circuit breaker function that provides precise overcurrent protection. This feature ensures that the device can protect itself and other components from damage due to excessive current flow.
  • Adjustable Overcurrent Threshold: Users can set the overcurrent threshold according to their specific requirements, offering flexibility and enhanced protection tailored to the application's needs.
  • Automatic Retry or Latch Off: Upon detecting an overcurrent condition, the LTC1647-1IS8 can be configured to either automatically attempt to restart or latch off, providing options for system recovery strategies.
  • Under Voltage Lockout: The device includes an under voltage lockout (UVLO) feature that disables the external N-channel pass transistor when the input voltage falls below a certain threshold, preventing undervoltage operation.
  • SO-8 Package: The small form factor of the SO-8 package allows for efficient use of PCB space, which is crucial for compact and dense board designs.

Applications

The LTC1647-1IS8 is ideal for a wide range of applications that require safe insertion and removal of electronic components. It is particularly useful in systems where hot-swap functionality is necessary, such as:

  • RAID systems
  • Server backplanes
  • Network routers and switches
  • Telecommunications equipment

Technical Specifications

The device operates over a wide voltage range and is characterized by its robust design, capable of withstanding the harsh conditions often encountered in industrial and commercial environments. With its precision overcurrent sensing and versatile protection features, the LTC1647-1IS8 is an essential component for ensuring the reliability and longevity of electronic systems.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.4026 $78.4026
2+ $64.3300 $128.6600
3+ $62.3203 $186.9609
4+ $60.3095 $241.2380
5+ $58.2998 $291.4990
7+ $52.2684 $365.8788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess