EN
  • EN
  • DE

LTC1660IN

Part No LTC1660IN
Manufacturer Linear Technology
Description Micropower Octal 8-Bit and 10-Bit DACs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207892-LTC1660IN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1660IN CAD Model

Description

The LTC1660IN from Linear Technology is a high-performance, 10-bit digital-to-analog converter (DAC) that offers 16 channels of output in a compact 24-pin SSOP package. This versatile component is designed to meet the demands of complex applications requiring multiple DACs with a small footprint, such as industrial control systems, automated test equipment, and multi-channel programmable systems.

Key Features

  • Resolution: The LTC1660IN boasts a 10-bit resolution, providing fine-grained analog output for precise control and accurate signal representation.
  • Channels: With 16 independent DAC channels, it enables complex tasks and multi-channel operations without the need for additional components, saving space and simplifying design.
  • Interface: The device features a simple 3-wire serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration with most microcontrollers and digital systems.
  • Supply Voltage: It operates on a single 5V supply voltage, which is common in digital systems, reducing the need for multiple power supplies.
  • Settling Time: The LTC1660IN provides a fast settling time, ensuring quick response to changes in the input data and supporting applications that require dynamic signal adjustments.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC1660IN features a power-down mode that significantly reduces power consumption when the DAC is not in use.
  • Package: Housed in a narrow 24-pin SSOP package, the LTC1660IN is ideal for space-constrained applications.

Applications

The LTC1660IN is suitable for a wide range of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Programmable Logic Controllers (PLCs)
  • Multichannel Audio Systems

Overall, the LTC1660IN from Linear Technology is a robust and reliable DAC solution for designers looking to incorporate multiple precision analog outputs in their electronic designs. Its combination of performance, multi-channel capability, and ease of use makes it an excellent choice for a variety of sophisticated applications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess