EN
  • EN
  • DE

LTC1682IMS8-5

Part No LTC1682IMS8-5
Manufacturer Linear Technology
Description Doubler Charge Pumps with Low Noise Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207926-LTC1682IMS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1682IMS8-5 CAD Model

Description

LTC1682IMS8-5: High-Efficiency, Low-Noise Doubler Charge Pump

The LTC1682IMS8-5, manufactured by Linear Technology, is a high-performance, low-noise, switched-capacitor voltage doubler. It is designed specifically to provide a regulated output voltage that is twice the input voltage, making it an ideal component for applications requiring a small, efficient power supply solution. This product stands out for its ability to maintain a low-noise output, which is crucial in sensitive electronic applications.

Encased in an MSOP-8 package, the LTC1682IMS8-5 offers a compact form factor that is suitable for space-constrained designs. It operates over a wide input voltage range from 2.7V to 4.5V, which allows for flexibility in various battery-operated and portable devices. The device's regulated output voltage of 5V ensures consistent performance for circuits that demand a stable voltage supply.

One of the key features of the LTC1682IMS8-5 is its high conversion efficiency. The integrated low-dropout (LDO) regulator allows for efficient operation, even at higher input voltages, by reducing power loss. This efficiency is further enhanced by its low quiescent current, making it an energy-saving choice for battery-powered applications.

The LTC1682IMS8-5 also incorporates a low-noise charge pump technology. This technology minimizes the output voltage ripple, which is essential for maintaining signal integrity in noise-sensitive applications such as RF circuits or high-precision analog systems. Additionally, the device includes built-in soft-start circuitry that gradually increases the output voltage, preventing inrush current and reducing stress on the power supply during startup.

For protection and reliability, the LTC1682IMS8-5 features over-temperature and short-circuit protection. These safeguards help to ensure the longevity and stable operation of the device under various conditions. The product is also designed to meet the rigorous standards of the industrial temperature range, making it suitable for a wide range of environments.

In summary, the LTC1682IMS8-5 from Linear Technology is a versatile, high-efficiency voltage doubler that offers low noise, compact packaging, and robust protection features. It is an excellent choice for designers looking to enhance the performance of their power supply circuits in portable, battery-operated, and noise-sensitive electronic devices.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3571 $50.1426
15+ $6.8572 $102.8580
23+ $6.6429 $152.7867
32+ $6.4286 $205.7152
41+ $6.2143 $254.7863
54+ $5.5714 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess