EN
  • EN
  • DE

LTC1693-1IS8#PBF

Part No LTC1693-1IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR N-CH DUAL 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Driven Configuration High-Side or Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 13.2 V
Logic Voltage - VIL, VIH 1.7V, 2.2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Non-Inverting
Rise and Fall Time 16ns, 16ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 132918-LTC1693-1IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1693-1IS8#PBF CAD Model

Description

LTC1693-1IS8#PBF High-Speed Single MOSFET Driver

The LTC1693-1IS8#PBF is a high-performance, single-channel MOSFET driver from Linear Technology, designed to provide fast and efficient driving of power MOSFETs. This driver is particularly well-suited for applications requiring high-speed operation and minimal delay times, making it an ideal choice for switching power supplies, motor controllers, and other power conversion applications.

Key Features:

  • Fast Switching: The LTC1693-1IS8#PBF offers rapid switching speeds, with rise and fall times typically less than 25ns, ensuring efficient operation and reduced switching losses in high-frequency applications.
  • High Peak Output Current: Capable of delivering peak output currents up to 1.5A, this driver can efficiently charge and discharge the gate capacitance of large MOSFETs, enabling them to switch quickly and handle significant power levels.
  • Adaptive Shoot-Through Protection: To prevent damage to the MOSFETs, the LTC1693-1IS8#PBF includes adaptive shoot-through protection which prevents both the high-side and low-side MOSFETs from conducting simultaneously in bridge configurations.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range from 4.5V to 15V, accommodating various circuit designs and ensuring compatibility with a wide array of MOSFETs.
  • Robust Thermal Performance: Housed in an 8-lead SOIC package, the LTC1693-1IS8#PBF is designed to offer excellent thermal performance, ensuring reliability even in environments with elevated temperatures.

Applications:

  • Switching Power Supplies
  • DC/DC Converters
  • Motor Controllers
  • Power Inverters
  • Class D Amplifiers

The LTC1693-1IS8#PBF is designed with Linear Technology's advanced process technology, which ensures that the driver maintains its performance across a wide range of operating conditions. Its robust design and high-speed operation make it an excellent choice for designers looking to improve the efficiency and responsiveness of their power management systems. With its compact form factor and powerful driving capabilities, this MOSFET driver integrates seamlessly into a variety of circuit topologies, providing a reliable and high-performing solution for driving power MOSFETs.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5943 $57.5658
13+ $7.8722 $102.3386
20+ $7.6262 $152.5240
28+ $7.3802 $206.6456
36+ $7.1342 $256.8312
47+ $6.3962 $300.6214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,999 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess