EN
  • EN
  • DE

LTC1698ES#TRPBF

Part No LTC1698ES#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Secondary-Side Controller, Synchronous Rectifier
Supply Voltage - Operating 6 V to 12.6 V
Operating Supply Current 1.8mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 119451-LTC1698ES#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1698ES#TRPBF CAD Model

Description

Linear Technology LTC1698ES#TRPBF Product Overview

The LTC1698ES#TRPBF is a high-performance, feature-rich controller IC designed by Linear Technology, now part of Analog Devices, for power supply applications. This advanced controller is tailored to manage and optimize power conversion in various electronic systems, ensuring efficient and reliable operation. It is an ideal choice for engineers looking to implement sophisticated power management solutions in their designs.

Key Features

  • Wide Input Voltage Range: The LTC1698ES#TRPBF operates over a broad input voltage range, making it versatile for different power supply schemes and adaptable to fluctuating input conditions.
  • High Efficiency: This controller is engineered for maximum efficiency, which is critical in reducing heat generation and improving the overall performance and longevity of the electronic system.
  • Enhanced Protection Circuits: It includes various protection features such as overvoltage, undervoltage, overcurrent, and overtemperature protections, ensuring the safety and reliability of the power supply and the system it powers.
  • Soft-Start Capability: The soft-start function minimizes inrush current during startup, providing a gradual increase in output voltage, which helps prevent system stress and prolongs component life.
  • Adjustable Switching Frequency: This allows designers to tailor the switching frequency to specific application requirements, optimizing performance and reducing electromagnetic interference (EMI).

Applications

The LTC1698ES#TRPBF is a versatile component that can be used in a wide range of applications, including:

  • Desktop and server power supplies
  • DC-DC converters
  • Telecommunications equipment
  • Industrial systems
  • High-density power modules

Product Quality and Reliability

Linear Technology's LTC1698ES#TRPBF is designed with a commitment to quality and reliability. It is available in a 16-lead narrow SSOP package, which is designed to meet the space and weight constraints of modern electronic devices. The part number suffix "TRPBF" indicates that this product is provided in tape and reel packaging and is lead-free (Pb-free), adhering to current environmental standards and regulations for electronic components.

With its robust design and comprehensive feature set, the LTC1698ES#TRPBF controller IC stands out as a high-quality solution for sophisticated power management applications where performance and reliability are paramount.

You May Also Be Interested in

Lattice Semiconductor Corporation
Lowest to $6.5223
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6708 $58.6832
10+ $12.0374 $120.3740
15+ $11.6609 $174.9135
21+ $11.2855 $236.9955
27+ $10.9090 $294.5430
36+ $9.7805 $352.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess