EN
  • EN
  • DE

LTC1703CG

Part No LTC1703CG
Manufacturer Linear Technology
Description Dual 550kHz Synchronous 2-Phase Switching Regulator Controller with 5-Bit VID
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207959-LTC1703CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1703CG CAD Model

Description

The LTC1703CG is a high-performance step-down synchronous controller from Linear Technology, designed to deliver high efficiency and precise regulation for power supply systems. This innovative product eliminates the need for a sense resistor (RSENSE) by utilizing its internal high-side switch current sense. Its high-frequency operation allows for the use of small surface-mount components, thereby reducing board space and increasing power density.

Key Features:

  • No RSENSE Operation: The LTC1703CG operates without the need for an external sense resistor, improving efficiency and reducing system cost and complexity.
  • High Efficiency: With its synchronous operation, the LTC1703CG provides efficient power conversion, which is critical for battery-powered and energy-sensitive applications.
  • High Switching Frequency: Capable of operating at up to 550kHz, the LTC1703CG allows for the use of smaller, low-profile inductors and capacitors, resulting in a compact power supply design.
  • Wide Input Voltage Range: The device is designed to work with an input voltage range from 4V to 36V, making it versatile for various applications from automotive to industrial systems.
  • Adjustable Output Voltage: The output voltage is adjustable, giving designers the flexibility to tailor the power supply to the specific needs of their application.
  • Low Dropout Operation: The LTC1703CG's low dropout capability ensures continuous operation even when the input voltage is close to the output voltage, which is crucial for battery-operated devices.

Applications:

  • Portable Computers
  • Telecommunications
  • Networking Equipment
  • Industrial and Automotive Power Systems

The LTC1703CG's robust feature set, including its phase-locked loop (PLL) for noise reduction and its ability to drive large synchronous rectifier MOSFETs, makes it an ideal choice for creating efficient, high-density power supplies. With its compact SSOP-16 packaging, the LTC1703CG combines performance with a small footprint, offering a versatile solution for modern electronic power management.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0938 $66.5628
13+ $9.1026 $118.3338
20+ $8.8184 $176.3680
28+ $8.5331 $238.9268
36+ $8.2490 $296.9640
47+ $7.3955 $347.5885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess