EN
  • EN
  • DE

MCF5206EAB54

Part No MCF5206EAB54
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 160QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Not For New Designs
Core Processor Coldfire V2
Part Core Size 32-Bit
Speed(Frequency) 54MHz
Number of I/O 8
Program Memory Type ROMless
Data RAM Size 8K x 8
Supply Voltage - Operating 3 V to 3.6 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 160-QFP (28x28)
Win Source Part Number 1074488-MCF5206EAB54
Family Name MCF5206E
Introduction Date September 10, 2004
ECCN 3A991.a.2
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF5206EAB54 CAD Model

Description

Introducing the NXP MCF5206EAB54 Microcontroller

The NXP MCF5206EAB54 is a highly integrated microcontroller that is part of the MCF520x series, designed to offer a perfect blend of performance, flexibility, and cost-effectiveness. Aimed at embedded control applications, this microcontroller is based on the ColdFire V2 core and operates at a frequency of 54 MHz, delivering robust computational power for a variety of tasks.

With its 32-bit architecture, the MCF5206EAB54 provides a solid foundation for applications that require efficient data processing and high-speed operations. The device includes 8KB of on-chip SRAM, which is essential for rapid data access and temporary data storage, ensuring smooth system operation. Additionally, the integrated memory controller supports a range of external memory types, allowing designers to expand the system memory to meet the needs of more demanding applications.

The MCF5206EAB54 comes with a versatile set of peripherals, including two UARTs, a timer module, and an I2C interface, making it well-suited for interfacing with other devices and components in an embedded system. These communication interfaces facilitate easy data exchange with peripherals and other microcontrollers, enhancing the microcontroller's capability to be part of a larger, interconnected system.

One of the standout features of this microcontroller is its integrated Ethernet controller, which enables it to handle networked applications with ease. This feature is particularly useful for applications that require remote monitoring, control, or data logging over a network. The Ethernet support ensures that the MCF5206EAB54 can be integrated into IoT devices and other network-enabled products.

The microcontroller's robust interrupt handling capabilities, coupled with a dedicated DMA controller, ensure that real-time processing requirements are met with minimal CPU overhead. This makes the MCF5206EAB54 an excellent choice for time-sensitive applications such as industrial control systems, medical devices, and automotive electronics.

Overall, the NXP MCF5206EAB54 is a powerful and versatile microcontroller that offers designers a high level of integration and features to develop sophisticated embedded systems while keeping costs in check. Its combination of performance, connectivity, and expandability makes it a prime choice for a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.7837 $103.7837
2+ $100.4353 $200.8706
3+ $97.0870 $291.2610
4+ $87.0443 $348.1772
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,185 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess