EN
  • EN
  • DE

TIG008TS-TL-E

Part No TIG008TS-TL-E
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family IGBTs - Single
Manufacturer ON Semiconductor
Win Source Part Number 217039-TIG008TS-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIG008TS-TL-E CAD Model

Description

The ON Semiconductor TIG008TS-TL-E is a high-performance, N-channel Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. This MOSFET utilizes advanced trench technology to provide excellent RDS(on) and low gate charge, making it an ideal choice for power management tasks where energy efficiency is a priority.

Key Features:

  • Low On-Resistance: The TIG008TS-TL-E boasts an ultra-low on-resistance (RDS(on)), which significantly reduces conduction losses and improves overall efficiency in circuits.
  • High Switching Speed: With its fast switching capabilities, this MOSFET can operate at higher frequencies, which is beneficial for applications such as DC-DC converters, motor drives, and other power switching tasks.
  • Low Gate Charge: The reduced gate charge (Qg) helps to minimize switching losses and allows for faster and more efficient switching performance.
  • Robust Thermal Performance: The TIG008TS-TL-E is designed to handle high temperatures, ensuring reliable operation even under thermal stress.
  • Small Package: Encapsulated in a compact SOP-8 package, this MOSFET is suitable for space-constrained applications, while still providing the power handling capabilities needed for demanding tasks.

Applications:

The versatility of the TIG008TS-TL-E MOSFET makes it suitable for a variety of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Control Circuits
  • Battery Management Systems
  • Load Switches
  • Power Management for Consumer Electronics

Specifications:

Some of the electrical characteristics of the TIG008TS-TL-E include:

Parameter Value
Drain-to-Source Voltage (VDS) 30V
Gate-to-Source Voltage (VGS) ±20V
Continuous Drain Current (ID) 40A
Pulsed Drain Current (IDM) 160A
Power Dissipation (PD) 2.5W
RDS(on) Max (@ VGS = 10V) 3.5mΩ
Total Gate Charge (Qg) 14nC

In conclusion, the TIG008TS-TL-E from ON Semiconductor is a powerful, efficient, and versatile MOSFET that meets the demands of modern electronic devices and power systems. Its superior electrical characteristics ensure high performance in a wide array of applications.

You May Also Be Interested in

Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT
Lowest to $12.0770
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9314 $51.2270
135+ $0.7642 $103.1670
205+ $0.7403 $151.7615
280+ $0.7165 $200.6200
365+ $0.6926 $252.7990
485+ $0.6209 $301.1365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,188 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess