EN
  • EN
  • DE

LTC1709EG-8#PBF

Part No LTC1709EG-8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 36 V
Frequency - Switching 140kHz to 320kHz
Duty Cycle (Max) 99.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-SSOP
Win Source Part Number 126093-LTC1709EG-8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1709EG-8#PBF CAD Model

Description

The LTC1709EG-8#PBF is a versatile and high-performance step-down switching regulator controller designed and manufactured by Linear Technology. This advanced controller is specifically engineered to cater to the demanding needs of high-power and high-efficiency applications. It is widely used in a range of industries, including telecommunications, computing, and industrial systems.

Key Features

  • High Efficiency: Capable of converting input voltages ranging from 4.5V to 36V down to lower output voltages with efficiency levels that can exceed 90%.
  • Adjustable Operating Frequency: The LTC1709EG-8#PBF allows users to set the operating frequency anywhere from 150kHz to 300kHz, enabling the optimization of efficiency and component size.
  • Current Mode Operation: Provides fast transient response and excellent loop stability.
  • Dual N-Channel MOSFET Synchronous Drive: Enhances efficiency by reducing switching losses and eliminating the need for an external diode.
  • OPTI-LOOP® Compensation: Allows the transient response to be optimized over a wide range of output capacitances and ESR values.
  • Tracking and Soft-Start Features: Ensures a smooth power-up sequence and allows for the tracking of multiple power rails.

Product Applications

The LTC1709EG-8#PBF is ideal for use in a variety of high-performance applications, including:

  • High-density power distribution systems
  • Telecommunications infrastructure
  • Servers and networking equipment
  • Industrial power supplies
  • DC/DC converters for distributed power systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1709EG-8#PBF is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring both reliability and performance. The product is available in a 36-lead SSOP package, providing a compact solution for space-constrained applications.

With its advanced features and robust design, the LTC1709EG-8#PBF is a top choice for engineers and designers looking for a high-efficiency, flexible, and reliable step-down regulator controller.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess