EN
  • EN
  • DE

LTC1727IS8-5

Part No LTC1727IS8-5
Manufacturer Linear Technology
Description Micropower Precision Triple Supply Monitors in 8-Lead MSOP and 5-Lead SOT-23 Packages
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207988-LTC1727IS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1727IS8-5 CAD Model

Description

LTC1727IS8-5 Microprocessor Supervisory Circuit

The LTC1727IS8-5 is a precision microprocessor supervisory circuit designed by Linear Technology, now part of Analog Devices, to maintain system integrity during power fluctuations and other conditions that could compromise the performance and reliability of microprocessor-based systems. This essential component is housed in a compact 8-lead SOIC package, making it suitable for space-constrained applications.

Key Features:

  • Precision Monitoring: The device features a precise 5V voltage monitor, ensuring that the microprocessor has a stable voltage supply to operate correctly.
  • Reset Output: It provides a reset output during power-up, power-down, and brownout conditions. This output remains asserted for a period after the supply voltage has risen above the reset threshold, ensuring the microprocessor resets properly.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC1727IS8-5 boasts low power consumption, typically drawing only 30μA of supply current.
  • Adjustable Reset Timeout: The reset timeout period is externally adjustable by connecting a capacitor to the relevant pin, allowing designers to tailor the reset assertion time to their specific needs.
  • High Accuracy: The device offers high threshold accuracy of ±1.5% over the full operating temperature range, which is critical for reliable operation.
  • Wide Operating Temperature Range: The LTC1727IS8-5 is designed to operate over a temperature range of -40°C to 85°C, making it suitable for industrial environments.

Applications:

The LTC1727IS8-5 is versatile and can be used in a variety of applications where microprocessor system stability is crucial. These include:

  • Computers and Servers
  • Embedded Systems
  • Portable and Battery-Powered Equipment
  • Industrial Control Systems
  • Automotive Systems

With its precise voltage monitoring and reset functionality, the LTC1727IS8-5 ensures that systems remain operational and reliable under adverse conditions. Its low power consumption and wide temperature range make it an excellent choice for designers looking to enhance system stability without compromising on power efficiency or environmental robustness.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4334 $59.7674
26+ $4.4582 $115.9132
41+ $4.3189 $177.0749
56+ $4.1796 $234.0576
72+ $4.0402 $290.8944
96+ $3.6223 $347.7408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess