EN
  • EN
  • DE

LTC1729CMS8-8.2#PBF

Part No LTC1729CMS8-8.2#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CTRLR BATT CHRGR LI-ION 8MSOP / Linear Battery Charger Li-Ion 8.2V 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion
Number of Cells 2
Battery Pack Voltage 8.2V
Voltage Supply MAX 28V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 782197-LTC1729CMS8-8.2#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1729
Introduction Date November 23, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1729CMS8-8.2#PBF CAD Model

Description

LTC1729CMS8-8.2#PBF - Low Dropout Regulator from Linear Technology

The LTC1729CMS8-8.2#PBF is a high-performance low dropout (LDO) voltage regulator designed by Linear Technology, now part of Analog Devices, to deliver a fixed output voltage of 8.2V with an output current up to 150mA. This regulator is ideal for space-constrained applications due to its compact MSOP-8 package. It is designed to provide precise voltage regulation with a low dropout voltage and low quiescent current, making it an excellent choice for battery-powered devices and other portable applications where power efficiency is critical.

One of the key features of the LTC1729CMS8-8.2#PBF is its low dropout voltage, which allows it to maintain a regulated output even when the input-to-output voltage differential is minimal. This characteristic is particularly beneficial in situations where the input voltage is not significantly higher than the output voltage, thus preserving battery life and improving system efficiency.

The device also boasts excellent transient response, which is crucial for maintaining voltage stability during rapid changes in load, such as when turning on or off high-power devices. Additionally, the LTC1729CMS8-8.2#PBF includes overcurrent and overtemperature protection, safeguarding the regulator and the downstream components from potential damage caused by abnormal operating conditions.

Another advantage of this regulator is its low quiescent current, which reduces power consumption when the device is in standby mode. This feature is particularly beneficial for battery-operated applications, as it helps to extend battery life. The LTC1729CMS8-8.2#PBF also offers low noise performance, which is essential for sensitive RF and precision analog circuits that require a clean power supply.

For design flexibility, the LTC1729CMS8-8.2#PBF includes a shutdown feature that allows the regulator to be turned off, further reducing power consumption when not in use. The device is specified for operation from -40°C to 125°C, ensuring reliable performance across a wide range of temperatures and applications.

In summary, the LTC1729CMS8-8.2#PBF from Linear Technology is a versatile, high-performance LDO voltage regulator that offers a combination of low dropout voltage, low quiescent current, excellent transient response, and robust protection features, making it an ideal choice for a wide range of power management applications.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess