EN
  • EN
  • DE

LTC1734ES6-4.2#TR

Part No LTC1734ES6-4.2#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOT23-5
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 710936-LTC1734ES6-4.2#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1734ES6-4.2#TR CAD Model

Description

LTC1734ES6-4.2#TR - Linear Technology's Lithium-Ion Battery Charger

The LTC1734ES6-4.2#TR is a compact, single-cell lithium-ion battery charger integrated circuit designed by Linear Technology (now part of Analog Devices, Inc.). This highly efficient device is tailored to deliver precision charging for portable electronic devices that utilize a single 4.2V lithium-ion battery. With its small footprint and surface-mount packaging, the LTC1734ES6-4.2#TR is an optimal solution for space-constrained applications.

Key Features:

  • Charging Voltage: The LTC1734ES6-4.2#TR is programmed to charge a single lithium-ion cell to a final float voltage of 4.2V, ensuring the battery is fully charged while maintaining longevity.
  • Programmable Charge Current: Users can set the charge current from 1mA to 1A through a single external resistor, providing flexibility for different battery capacities and thermal environments.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, enabling it to continue charging the battery even under low input voltage conditions.
  • Automatic Recharge: The LTC1734ES6-4.2#TR features an automatic recharge function that initiates a new charging cycle if the battery voltage falls below a preset threshold, ensuring the battery remains fully charged.
  • Charge Status Output: A charge status output pin (CHRG) indicates the charging progress, which can be used to drive an LED or interface with a microcontroller for charge monitoring.
  • Thermal Protection: The device includes a thermal regulation mechanism to maximize the charge rate without the risk of overheating.
  • Compact Package: The LTC1734ES6-4.2#TR is available in a small SOT-23 package, making it suitable for portable applications where space is at a premium.

Applications:

The LTC1734ES6-4.2#TR is ideal for a variety of applications, including:

  • Handheld Instruments
  • Bluetooth Headsets
  • Portable Media Players
  • Medical and Fitness Devices
  • Smart Watches
  • Other Portable Consumer Electronics

With its precision charging capabilities and user-friendly features, the LTC1734ES6-4.2#TR from Linear Technology stands out as a reliable and versatile solution for lithium-ion battery management in compact electronic devices.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $1.9566
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Xilinx Inc.
Lowest to $3.2617
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
NXP / Nexperia
Lowest to $3.2617
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5988 $59.7724
55+ $2.1333 $117.3315
84+ $2.0663 $173.5692
116+ $1.9993 $231.9188
150+ $1.9335 $290.0250
200+ $1.7325 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,610 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess