EN
  • EN
  • DE

TC74A4-3.3VAT

Part No TC74A4-3.3VAT
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C TO220-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 37 Weeks
Features Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package TO-220-5
Case / Package TO-220-5
Family Name TC74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TC74A4-3.3VAT-NDR, TC74A43.3VAT
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936191-TC74A4-3.3VAT
Ultra Librarian 3D Model Ultra Librarian TC74A4-3.3VAT CAD Model

Description

Microchip Technology's TC74A4-3.3VAT Digital Temperature Sensor

The TC74A4-3.3VAT is a precision digital temperature sensor from Microchip Technology, designed to provide accurate temperature monitoring with an I2C interface. This compact and efficient sensor is an ideal solution for advanced thermal management in a variety of electronic applications.

The TC74A4-3.3VAT operates at a nominal voltage of 3.3V, making it suitable for low-voltage systems and battery-powered devices. Its small form factor in a 5-pin SOT-23 package allows for easy integration into space-constrained designs without compromising performance.

Key Features:

  • Temperature Range: The sensor is capable of measuring temperatures from -40°C to +125°C, providing a wide range that covers most environmental and system conditions.
  • Accuracy: It offers an accuracy of ±2°C, ensuring reliable temperature readings for critical applications.
  • Interface: The I2C serial interface facilitates simple communication with microcontrollers and other digital systems, allowing for straightforward integration into existing designs.
  • Low Power Consumption: Designed for efficiency, the TC74A4-3.3VAT consumes minimal power, making it an excellent choice for power-sensitive applications.
  • Programmable Resolution: It provides a programmable resolution for the temperature data, allowing designers to optimize the balance between resolution and data acquisition speed.

Applications:

The TC74A4-3.3VAT is versatile and can be used across various industries and applications, such as:

  • Consumer Electronics
  • PCs and Servers
  • Industrial Systems
  • Environmental Monitoring
  • Thermal Protection Systems

With its robust design and ease of use, the TC74A4-3.3VAT from Microchip Technology stands out as a reliable choice for designers looking to incorporate precise temperature sensing into their projects. Whether it's for performance optimization or safety measures, this digital temperature sensor delivers the accuracy and durability needed for today's demanding applications.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess