EN
  • EN
  • DE

LTC1734ES6-4.2

Part No LTC1734ES6-4.2
Manufacturer Linear Technology
Description Lithium-Ion Linear Battery Charger in ThinSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208008-LTC1734ES6-4.2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1734ES6-4.2 CAD Model

Description

LTC1734ES6-4.2 - Linear Technology's Lithium-Ion Battery Charger IC

The LTC1734ES6-4.2 is a compact, high-efficiency, single-cell lithium-ion battery charger integrated circuit (IC) designed by Linear Technology. This sophisticated IC is specifically tailored for portable electronic devices that require a robust and reliable charging solution. It is housed in a small SOT-23 package, making it an ideal choice for space-constrained applications.

Key Features:

  • Precision Charging: The LTC1734ES6-4.2 is engineered to deliver a precise end-of-charge voltage of 4.2V, ensuring the optimal performance and longevity of the lithium-ion battery.
  • Programmable Charge Current: Users can set the charge current from 1mA to 300mA by selecting the appropriate external resistor, providing flexibility for various battery capacities and thermal environments.
  • Low Dropout Voltage: The low dropout voltage of the device allows for efficient charging even when the input supply voltage is only slightly higher than the battery voltage.
  • Automatic Recharge: The IC features an automatic recharge function that initiates a new charging cycle if the battery voltage falls below a preset threshold, ensuring the battery remains fully charged over time.
  • Charge Status Output: A charge status output pin (CHRG) provides a simple interface to indicate the charging progress, which can be used to drive an LED indicator or interface with a microcontroller.
  • Thermal Protection: The LTC1734ES6-4.2 incorporates thermal feedback to regulate the charge current and prevent overheating, enhancing the safety of the charging process.

Applications:

The LTC1734ES6-4.2 is versatile and can be used in a variety of applications, including:

  • Handheld Instruments
  • Bluetooth Headsets
  • Portable Media Players
  • Stand-Alone Chargers
  • USB-Powered Gadgets

With its precision charging capabilities, customizable charge current, and compact form factor, the LTC1734ES6-4.2 from Linear Technology stands as a leading solution for lithium-ion battery charging in modern portable electronics.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5647 $50.0823
22+ $4.5660 $100.4520
34+ $4.4233 $150.3922
47+ $4.2806 $201.1882
61+ $4.1379 $252.4119
81+ $3.7098 $300.4938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,813 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess