EN
  • EN
  • DE

LTC1735CS-1

Part No LTC1735CS-1
Manufacturer Linear Technology
Description High Efficiency Synchronous Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208012-LTC1735CS-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1735CS-1 CAD Model

Description

The LTC1735CS-1 is a versatile and high-performance step-down switching regulator designed by Linear Technology, now part of Analog Devices, for applications requiring efficient voltage conversion and power management. This regulator stands out due to its high efficiency, which can significantly extend battery life in portable devices, and its ability to manage power in complex systems such as telecommunications equipment, computer systems, and industrial instruments.

Key Features

  • Wide Input Voltage Range: The LTC1735CS-1 is capable of handling a broad input voltage range, making it suitable for a variety of power sources.
  • Adjustable Output Voltage: Users can set the output voltage to meet specific requirements, providing flexibility across different applications.
  • High Efficiency: The device is designed for high efficiency, which is critical for reducing heat generation and improving system reliability.
  • Low Dropout Operation: The regulator's low dropout capability ensures continued operation even as the input voltage approaches the output voltage.
  • Protection Features: It includes overcurrent and overtemperature protection, safeguarding the regulator and the system from potential damage.

Applications

The LTC1735CS-1 is ideal for a range of applications, including but not limited to:

  • Portable Electronics
  • Telecommunications Infrastructure
  • Networking Equipment
  • Computer Systems
  • Industrial Controls

Technical Specifications

  • Package: The LTC1735CS-1 comes in a compact and thermally efficient 16-lead narrow SSOP package.
  • Switching Frequency: The device offers a switching frequency of up to 550kHz, which allows for the use of smaller, less expensive inductors and capacitors, resulting in a more compact overall design.
  • Synchronous Operation: It supports synchronous operation for improved efficiency by reducing diode losses.

With its robust feature set and flexible design options, the LTC1735CS-1 from Linear Technology is a strong choice for designers looking to optimize power management in their next project.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6983 $59.1728
39+ $3.0342 $118.3338
59+ $2.9395 $173.4305
82+ $2.8448 $233.2736
105+ $2.7501 $288.7605
141+ $2.4659 $347.6919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess