EN
  • EN
  • DE

LTC1736CG#PBF

Part No LTC1736CG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG STEP-DONW SYNC 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, Intel Pentium II, III
Voltage - Input 3.5 V to 36 V
Number of Outputs 1
Output Voltage 0.93 V to 2 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 303182-LTC1736CG
Ultra Librarian 3D Model Ultra Librarian LTC1736CG#PBF CAD Model

Description

Product Overview: LTC1736CG#PBF

The LTC1736CG#PBF is a versatile, high-performance step-down switching regulator controller from Linear Technology, designed to manage power in a wide array of electronic applications. This component is engineered to provide efficient power conversion, ensuring reliability and stability in systems that require precise voltage regulation.

Key Features:

  • Adjustable Output Voltage: The LTC1736CG#PBF offers an adjustable output voltage range, which can be set from 0.8V to as high as the input voltage, allowing for flexible use in various circuit designs.
  • High Efficiency: With its advanced design, this component achieves high efficiency, which is pivotal in reducing heat generation and improving system performance.
  • Wide Input Voltage Range: The device can handle a wide input voltage range from 4V to 36V, making it suitable for applications with varying power supply conditions.
  • Current Mode Operation: The use of current mode operation provides fast transient response and excellent loop stability.
  • Protection Features: It includes several protective features such as overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the safety and longevity of both the regulator and the overall system.
  • Low Dropout Operation: The LTC1736CG#PBF is capable of low dropout operation, which is beneficial for applications that require a regulated output even when the input supply is only slightly higher than the output voltage.

Applications:

The LTC1736CG#PBF is suitable for a variety of applications including:

  • Telecommunications
  • Automotive systems
  • Industrial power supplies
  • Portable electronics
  • Computer systems

With its robust feature set and adaptability, the LTC1736CG#PBF from Linear Technology stands out as a prime choice for designers seeking a reliable and efficient power management solution. Whether it's for high-performance computing, automotive electronics, or portable devices, this regulator controller is built to deliver consistent performance and power integrity.

You May Also Be Interested in

Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180
Analog Devices Inc.
IC PS TRPL PENTIUM III 20-TSSOP
Lowest to $2.0305
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $12.7856
Fairchild/ON Semiconductor
3A, 3200KHZ PBGA16
Need more? Email Us
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LINEAR
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess