EN
  • EN
  • DE

R5534V-E2-FB

Part No R5534V-E2-FB
Manufacturer Ricoh
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289241-R5534V-E2-FB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5534V-E2-FB CAD Model

Description

The Ricoh R5534V-E2-FB is a Power Management IC (PMIC) designed for various portable applications. This integrated circuit combines multiple power regulation and management functions into a single chip, optimizing space and component count in electronic devices.

Applications

  • Smartphones
  • Tablet Computers
  • Portable Media Players
  • Digital Cameras
  • Wearable Devices

Features

  • Multiple DC-DC Converters: Offers efficient voltage conversion for various system components.
  • Low Dropout (LDO) Regulators: Provides stable voltage outputs with low dropout voltage.
  • I2C Interface: Enables flexible configuration and monitoring via a two-wire serial interface.
  • Over Voltage Protection (OVP): Protects the IC and connected components from voltage surges.
  • Over Current Protection (OCP): Limits the output current to prevent damage from overload conditions.
  • Thermal Shutdown Protection: Shuts down the IC to prevent damage from overheating.
  • Power-Good Output: Indicates the status of the output voltage.

Benefits

  • Extended Battery Life: The high efficiency of the DC-DC converters and LDO regulators contributes to longer battery life in portable devices.
  • Reduced Board Space: The integration of multiple functions into a single chip minimizes the required board space.
  • Improved System Reliability: Overvoltage, overcurrent, and thermal shutdown protections enhance the reliability of the system.
  • Flexible Configuration: The I2C interface allows for easy configuration and monitoring of the PMIC.
  • Simplified Design: The integrated design simplifies the power management section of the application.

Additional Details

The R5534V-E2-FB is designed to provide a stable and efficient power supply for a wide range of portable devices. Its multiple DC-DC converters can be configured to provide different voltage levels required by various system components, such as the processor, memory, and display. The LDO regulators offer low-noise and stable voltage rails for sensitive analog circuits. The I2C interface enables the host microcontroller to monitor the status of the PMIC and adjust its configuration as needed. Detailed specifications, including input voltage range, output voltage range, and current ratings, can be found in the Ricoh R5534V-E2-FB datasheet.

You May Also Be Interested in

Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
NXP / Nexperia
MCU SECURE ID /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.2063
Microchip Technology
WP2 86M67 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0804 $65.4020
11+ $10.7323 $118.0553
17+ $10.3973 $176.7541
23+ $10.0612 $231.4076
30+ $9.7263 $291.7890
40+ $8.7203 $348.8120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess