Linear Technology LTC1742IFW Product Overview
The LTC1742IFW is a high-performance, 14-bit, 25Msps (Mega samples per second) Analog-to-Digital Converter (ADC) designed by Linear Technology, a brand renowned for its precision electronics. This ADC is specifically crafted to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of demanding applications, including medical imaging, telecommunications, and industrial data acquisition systems.
At the heart of the LTC1742IFW lies a 14-bit, switched-capacitor successive approximation register (SAR) ADC. This design ensures low-noise performance and guarantees no missing codes over the full operating temperature range. The product operates on a single 5V supply, simplifying power supply requirements and allowing for easier integration into various system architectures.
The LTC1742IFW features a flexible input range, which can be configured to accept ±1V differential inputs. This versatility allows it to interface with a variety of signal sources without the need for additional signal conditioning. The device also includes a shutdown mode that reduces power consumption when not in active use, making it suitable for power-sensitive applications.
For digital interfacing, the LTC1742IFW offers CMOS or LVDS outputs, providing compatibility with a broad range of digital systems. Its parallel output data format enables quick and straightforward connections to DSPs (Digital Signal Processors) and microcontrollers. The ADC also features an out-of-range indicator flag, which alerts the system when the input signal falls outside the specified range, thus enhancing the reliability of the data acquisition process.
The package of the LTC1742IFW is a 48-pin TSSOP (Thin Shrink Small Outline Package), which is compact and suitable for space-constrained applications. Its industrial temperature range of -40°C to 85°C ensures reliable performance in harsh environments.
In summary, the LTC1742IFW from Linear Technology is a top-tier ADC offering high precision, fast sampling rates, and robust design, making it a prime choice for professionals seeking to enhance their data acquisition systems with state-of-the-art analog-to-digital conversion capabilities.