EN
  • EN
  • DE

LTC1743CFW

Part No LTC1743CFW
Manufacturer Linear Technology
Description 12-Bit, 50Msps ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208026-LTC1743CFW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1743CFW CAD Model

Description

Introducing the LTC1743CFW: High-Speed, 14-Bit ADC from Linear Technology

The LTC1743CFW is a state-of-the-art, 14-bit analog-to-digital converter (ADC) from the renowned manufacturer Linear Technology, now part of Analog Devices. This high-performance ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of demanding applications, including medical imaging, telecommunications, and industrial data acquisition systems.

Key Features:

  • High Resolution: With its 14-bit resolution, the LTC1743CFW provides precise digital representation of analog signals, ensuring fine detail and accuracy in measurement applications.
  • High-Speed Conversion: The device boasts a fast sample rate of up to 65Msps, which enables it to handle high-speed signals and rapidly changing input conditions without compromising data integrity.
  • Low Noise: Designed with noise reduction in mind, the LTC1743CFW offers a signal-to-noise ratio (SNR) that ensures clear and reliable digital outputs, even in electrically noisy environments.
  • Flexible Input Range: The ADC supports a wide input range, making it versatile for various signal types and amplitudes.
  • Power Efficiency: It is optimized for low power consumption, which is critical for portable and battery-operated devices where power efficiency is paramount.
  • Easy Integration: The LTC1743CFW comes in a compact 48-pin TSSOP package, facilitating easy integration into system designs without requiring a significant amount of board space.

Applications:

The LTC1743CFW's combination of high-speed, high-resolution, and low power consumption makes it an excellent choice for various applications, including:

  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Digital Oscilloscopes
  • Telecommunications Infrastructure
  • Industrial Process Control

Linear Technology's commitment to quality and performance is evident in the LTC1743CFW, providing engineers with a reliable and efficient solution for their high-speed ADC needs. Its robust feature set ensures that it can meet the stringent requirements of the most critical data conversion tasks, making it a go-to component for professionals seeking the best in analog-to-digital conversion technology.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2181 $72.4362
4+ $29.7175 $118.8700
6+ $28.7888 $172.7328
8+ $27.8601 $222.8808
10+ $26.9315 $269.3150
13+ $24.1454 $313.8902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,014 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess