EN
  • EN
  • DE

LTC1746IFW

Part No LTC1746IFW
Manufacturer Linear Technology
Description Low Power,14-Bit, 25Msps ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208031-LTC1746IFW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1746IFW CAD Model

Description

Linear Technology LTC1746IFW Product Overview

The LTC1746IFW is a high-performance, 16-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices, designed to meet the demanding requirements of sophisticated signal processing applications. This product is particularly well-suited for applications that require high accuracy, fast sampling rates, and low power consumption, such as medical imaging, industrial process control, and high-speed instrumentation.

Key Features

  • High Resolution: The LTC1746IFW offers a 16-bit resolution, providing precise digital representation of the analog input signal.
  • Fast Sampling Rate: With a maximum sampling rate of 200ksps (kilo-samples per second), this ADC is capable of converting analog signals to digital data rapidly, making it ideal for capturing transient events and high-frequency signals.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC1746IFW operates efficiently, minimizing power drain on systems where energy usage is a critical concern.
  • Flexible Input Range: The input range is adjustable, supporting both unipolar and bipolar input signals, which allows for greater versatility in various application settings.
  • No Missing Codes: The LTC1746IFW guarantees no missing codes over temperature, ensuring reliable performance across different operating conditions.
  • Easy Interface: It features a parallel interface for straightforward connection to microcontrollers and digital signal processors.
  • Industrial Temperature Range: The device operates over an industrial temperature range, making it suitable for use in harsh environments.

Package and Quality

The LTC1746IFW comes in a wide body, 48-pin TSSOP (Thin Shrink Small Outline Package), which is designed for space-saving on printed circuit boards. Linear Technology ensures high-quality standards, and the LTC1746IFW is no exception, providing reliable and consistent performance for critical applications.

Applications

With its robust feature set, the LTC1746IFW is an excellent choice for a variety of applications that require high-resolution and fast ADCs. It is commonly used in:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Process Control Systems
  • Data Acquisition Systems
  • Communications Infrastructure

Overall, the LTC1746IFW is a testament to Linear Technology's commitment to providing advanced, high-quality components for precision electronics and represents a reliable solution for designers looking to enhance the performance of their digital data acquisition systems.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess